Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.56
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.78
|
3,430
in stock
|
Buy Now | |
TE Store
from US$1.03
|
4,669
in stock
|
Buy Now | |
Rapid Electronics
from US$0.69
|
585
in stock
|
Buy Now | |
Chip One Stop
from US$1.03
|
585
in stock
|
Buy Now | |
Distrelec
from US$0.87
|
585
in stock
|
Buy Now | |
Newark Electronics
from US$0.68
|
-
|
Buy Now | |
Avnet America
from US$0.76
|
-
|
Buy Now | |
RS Americas
from US$0.68
|
-
|
Buy Now | |
Boersig
from US$0.65
|
-
|
Buy Now | |
Farnell
from US$0.56
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Contact Underplating Material | Nickel |
---|---|
Contact Retention Within Housing | With |
Contact Current Rating (Max) | 7A |
Contact Mating Area Plating Material | Gold |
Contact Length | .827in, 21mm |
Contact Type | Hermaphroditic |
Contact Mating Area Plating Material Thickness | .08µm, 3.149µin |
Contact Underplating Material Thickness | .3µm, 11.81µin |
Wire Contact Termination Area Plating Material | Gold |
Contact Base Material | Phosphor Bronze |
端子の下地めっきの材料 | Nickel |
Width | .126 in, 3.2 mm |
Accepts Wire Insulation Diameter Range | 1.5 – 1.95mm, .059 – .077in |
Height | .1457in, 3.7mm |
Wire Size | .2 – .5mm², 394.71 – 986.76CMA, 24 – 20AWG |
Dielectric Withstanding Voltage | 2000VAC |
Insulation Resistance | 5000MΩ |
Operating Voltage | 30VAC |
Connector Mounting Type | Cable Mount (Free-Hanging) |
Contact Retention Type Within Housing | Locking Lance |
Circuit Application | Signal |
Wire Material Type | Copper |
Packaging Quantity | 1000 |
Packaging Method | Reel |
実装方法 | Reel |
Product Type | Contact |
Connector & Contact Terminates To | Wire & Cable |
Sealable | No |
Connector System | Wire-to-Board |
Termination Method to Wire & Cable | Crimp |
Operating Temperature Range | -22 – 221°F, -30 – 105°C |
DRAWER CONN.CONTACT Contact Type: Hermaphroditic Contact Mating Area Plating Material: Gold Wire Contact Termination Area Plating Material: Gold Operating Voltage: 30 VAC Contact Retention Within Housing: With Hermaphroditic Gold 30 VAC | Connector Contact | Part Number: 170313-1 | Internal Number: 170313-1 | TE Connectivity | TE Store |
Drawer,contact,hermaphrodtc,0.20-0.60mm2 | RS |
HD Power Conn DRAWER CONNCONTACT Contact 24-20 | Rapid Electronics |
TE Connectivity - AMP Wire-to-Board DRAWER CONN.CONTACT | Distrelec |
Drawer Conn.contact Rohs Compliant: Yes |Amp Te Connectivity 170313-1 | Newark Electronics |
Contact PIN/SKT Crimp ST Cable Mount Loose Piece | Avnet America |
Drawer, contact, hermaphrodtc,0.20-0.60mm2 | TE Connectivity 170313-1 | RS Americas |
CONTACT, HERMAPHRODITIC, 24-20AWG, CRIMP | Farnell |
Where can I find additional details, specifications and documents for a 170313-1?
Additional datasheets, footprints and schematics for 170313-1 are listed on our Part Details page. You can also find images and similar parts to 170313-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 170313-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 170313-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 170313-1 fall under?
The 170313-1 is listed under Connectors > PCB Connectors > Wire-to-Board Connectors > Wire-to-Board Connector Contacts.
Can I view similar or alternative parts?
You can view similar parts to 170313-1 when available in the Wire-to-Board Connector Contacts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 170313-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 170313-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 170313-1 have stock available?
Authorised distributors including TE Store, RS, Rapid Electronics, Chip One Stop and Distrelec have stock available or on a lead time for 170313-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 170313-1 often in real-time on the comparison pages.
What if I can't find stock of 170313-1?
You can fill out our help required form which you can use to request a quote for 170313-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.