Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: |
AMPS-0-0171699-1,
CA9309-000 |
Prices starting from US$0.0434
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.13
|
1,900
in stock
|
Buy Now | |
element14
from US$0.20
|
7,379
in stock
|
Buy Now | |
Farnell
from US$0.17
|
7,379
in stock
|
Buy Now | |
Chip One Stop
from US$0.0434
|
5,476
in stock
|
Buy Now | |
Newark Electronics
from US$0.11
|
3,629
in stock
|
Buy Now | |
Avnet America
from US$0.10
|
-
|
Buy Now | |
Distrelec
from US$0.13
|
-
|
Buy Now | |
Power and Signal Group
-
|
-
|
Buy Now | |
Boersig
-
|
-
|
Buy Now |
Seal Type | Single Wire Seal (SWS) |
---|---|
Mating Tab Thickness | .64mm, .025in |
Mating Tab Width | 1.8mm, .071in |
Crimp Type | F-Crimp |
Typical Current Rating | 6A |
Interface Plating | Tin (Sn) |
Contact Termination Area Plating Material | Tin (Sn) |
Terminal & Splice Type | Receptacle |
Wire Insulation Diameter | .055 – .094in, 1.5 – 2.2mm |
Wire Size Search | .25mm², .35mm², 22AWG, .2mm², .22mm², .5mm², 23AWG, 21AWG, 20AWG, .3mm², .4mm² |
Wire Size | .2 – .5mm² |
Terminal Transmits | 0 – 24 A (Low Power) |
Packaging Quantity | 1000 |
Packaging Method | Bag |
Sealable | Yes |
Primary Locking Feature | Clean Body |
Receptacle Style | 180° |
Wire Type | Copper |
Termination Method | Crimp |
Operating Temperature Range | -22 – 221°F, -30 – 105°C |
AUTOMOTIVE CONTACT, SOCKET, 20AWG, CRIMP | element14 |
Contact, Socket, Crimp, 20 Awg | Newark Electronics |
Econoseal J Mk II crimp socket contact | RS |
Contact SKT Crimp ST Cable Mount Loose Piece | Avnet America |
TE Connectivity - AMP 070 TYPE LOOSE PIECE REC CONT | Distrelec |
Where can I find additional details, specifications and documents for a 171699-1?
Additional datasheets, footprints and schematics for 171699-1 are listed on our Part Details page. You can also find images and similar parts to 171699-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 171699-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 171699-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 171699-1 fall under?
The 171699-1 is listed under Terminals & Splices > Automotive, Truck, Bus, & Off-Road Terminals.
Can I view similar or alternative parts?
You can view similar parts to 171699-1 when available in the Automotive, Truck, Bus, & Off-Road Terminals range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 171699-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 171699-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 171699-1 have stock available?
Authorised distributors including element14, Farnell, Chip One Stop, Newark Electronics and RS have stock available or on a lead time for 171699-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 171699-1 often in real-time on the comparison pages.
What if I can't find stock of 171699-1?
You can fill out our help required form which you can use to request a quote for 171699-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.