Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Splice Features | Standard |
---|---|
Plating Material | Tin |
Color | Blue |
Splice Material | Copper |
Weight per Piece | 2.255g |
Terminal & Splice Type | Splice |
Wire Size | 2050 – 5180CMA, 17 – 13AWG, 1 – 2.5mm² |
Wire Insulation Diameter (Max) | .224in, 5.7mm |
Overall Length | 1.414in, 29.98mm |
Government Qualified | No |
Wire Insulation Support | With |
Heavy Duty | No |
Comment | When using two or more wires in either end of a splice the combined cross sectional area must be within the wire size range listed. |
Military Category | No |
Packaging Method | Loose Piece |
Packaging Quantity | 50 |
Wire/Cable Type | Copper |
Insulated | Yes |
Serrated | Yes |
Splice Type | Butt Splice |
Product Type | Splice |
Barrel Type | Closed Barrel |
Sealable | No |
Accessory Type | Splice |
Support Style | Insulation Support |
Operating Temperature Range | 221°F, 105°C |
P.g Conn Ul.csa(16-14) Rohs Compliant: Yes |Amp Te Connectivity 170765-1 | Newark Electronics |
Splice Terminal 13.5-17AWG 29mm 5.7mm Tin Loose Piece | Avnet America |
Where can I find additional details, specifications and documents for a 170765-1?
Additional datasheets, footprints and schematics for 170765-1 are listed on our Part Details page. You can also find images and similar parts to 170765-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 170765-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 170765-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 170765-1 fall under?
The 170765-1 is listed under Terminals & Splices > Splices.
Can I view similar or alternative parts?
You can view similar parts to 170765-1 when available in the Splices range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 170765-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 170765-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 170765-1 have stock available?
Authorised distributors including Newark Electronics, Farnell and Avnet America have stock available or on a lead time for 170765-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 170765-1 often in real-time on the comparison pages.
What if I can't find stock of 170765-1?
You can fill out our help required form which you can use to request a quote for 170765-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.