Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: | 0-0170262-2 |
Prices starting from US$0.0371
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.07
|
4,600
in stock
|
Buy Now | |
Newark Electronics
from US$0.08
|
220,000
in stock
|
Buy Now | |
Rapid Electronics
from US$0.0444
|
220,000
in stock
|
Buy Now | |
Chip One Stop
from US$0.0371
|
220,000
in stock
|
Buy Now | |
Distrelec
from US$0.10
|
220,000
in stock
|
Buy Now | |
Farnell
from US$0.06
|
190,000
in stock
|
Buy Now | |
TE Store
from US$0.13
|
116,238
in stock
|
Buy Now | |
TTI Europe
from US$0.0396
|
100,000
in stock
|
Buy Now | |
Heilind Electronics
from US$0.05
|
67,500
in stock
|
Buy Now | |
Avnet America
from US$0.0448
|
40,000
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$0.05
|
15,750
in stock
|
Buy Now | |
Avnet Abacus
-
|
50,000
in stock
|
Buy Now | |
Future Electronics
from US$0.0420
|
-
|
Buy Now | |
RS Americas
from US$0.09
|
-
|
Buy Now | |
element14
from US$0.06
|
-
|
Buy Now | |
Boersig
from US$0.0470
|
-
|
Buy Now |
Contact Type | Socket |
---|---|
Wire Contact Termination Area Plating Material | Pre-Tin |
Contact Current Rating (Max) | 2A |
Contact Mating Area Plating Material Thickness | .8µm |
Contact Mating Area Plating Material | Pre-Tin |
Contact Base Material | Phosphor Bronze |
Accepts Wire Insulation Diameter Range | .043 – .075in, 1.09 – 1.91mm |
Wire Size | .12 – .5mm², 26 – 20AWG |
Operating Voltage | 250VAC |
Insulation Resistance | 500MΩ |
Dielectric Withstanding Voltage | 750VAC |
Connector Mounting Type | Cable Mount (Free-Hanging) |
Circuit Application | Signal |
For Use With | Standard Profile Housing |
実装方法 | Strip |
Packaging Method | Strip |
Packaging Quantity | 10000 |
Connector System | Wire-to-Board, Wire-to-Wire |
Sealable | No |
Product Type | Contact |
Connector & Contact Terminates To | Wire & Cable |
Operating Temperature Range | -20 – 105°C, -4 – 221°F |
Headers&wire Housings Eis Contact Reel Of 10000 |Amp Te Connectivity 170262-2 | Newark Electronics |
Headers&Wire Housings EIS CONTACT REEL OF 10000 | Rapid Electronics |
TE Connectivity - AMP Wire-to-Board Contact EIS CONTACT | Distrelec |
CONTACT, SOCKET, 26-20AWG, CRIMP | Farnell |
EIS CONTACT Contact Type: Socket Contact Mating Area Plating Material: Tin Wire Contact Termination Area Plating Material: Pre-Tin Operating Voltage: 250 VAC Wire Size: 26 – 20 AWG Socket Tin Pre-Tin 250 VAC | Connector Contact | Part Number: 170262-2 | Internal Number: 170262-2 | Alias Number: 0-0170262-2 | 26 – 20 AWG | TE Connectivity | TE Store |
EI SOCKET CONTACT AWG26-20 | TTI Europe |
EIS CONTACT | Heilind Electronics |
Contact SKT Crimp ST Cable Mount Strip | Avnet America |
Contact,crimp,socket,26-20awg | RS |
EI Series 26-20 AWG Wire to Cable Crimp Socket Termination Contact | Future Electronics |
EI PCB Connector Contact, Female, Crimp, Tin Plating 26 to 20 AWG | TE Connectivity 170262-2 | RS Americas |
Status: | Unknown |
---|---|
Series: | AMP EI Series |
RoHS: | Unknown |
Product Range | AMP EI Series |
---|---|
Contact Gender | Socket |
Contact Termination Type | Crimp |
For Use With | AMP 171822 & 171880 EI Series Connectors |
Wire Size AWG Max | 20AWG |
Wire Size AWG Min | 26AWG |
Current Rating | - |
Contact Material | Phosphor Bronze |
Contact Plating | Tin Plated Contacts |
SVHC | No SVHC (15-Jan-2019) |
Where can I find additional details, specifications and documents for a 170262-2?
Additional datasheets, footprints and schematics for 170262-2 are listed on our Part Details page. You can also find images and similar parts to 170262-2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 170262-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 170262-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 170262-2 fall under?
The 170262-2 is listed under Connectors > PCB Connectors > Wire-to-Board Connectors > Wire-to-Board Connector Contacts.
Can I view similar or alternative parts?
You can view similar parts to 170262-2 when available in the Wire-to-Board Connector Contacts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 170262-2 you can contact the distributor directly for product support, shipping queries etc.
Is the 170262-2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 170262-2 have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, Distrelec and Farnell have stock available or on a lead time for 170262-2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 170262-2 often in real-time on the comparison pages.
What if I can't find stock of 170262-2?
You can fill out our help required form which you can use to request a quote for 170262-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.