Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.05
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.07
|
43,266
in stock
|
Buy Now | |
Newark Electronics
from US$0.05
|
99,539
in stock
|
Buy Now | |
Rapid Electronics
from US$0.09
|
54,000
in stock
|
Buy Now | |
Distrelec
from US$0.06
|
54,000
in stock
|
Buy Now | |
element14
from US$0.08
|
43,266
in stock
|
Buy Now | |
TE Store
from US$0.15
|
12,624
in stock
|
Buy Now | |
TTI Europe
from US$0.05
|
2,000
in stock
|
Buy Now | |
CoreStaff
from US$0.12
|
1,739
in stock
|
Buy Now | |
Boersig
from US$0.07
|
1,000
in stock
|
Buy Now | |
Heilind Electronics
from US$0.06
|
7
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$0.06
|
2
in stock
|
Buy Now | |
Future Electronics
from US$0.06
|
-
|
Buy Now | |
Avnet America
from US$0.06
|
-
|
Buy Now | |
RS Americas
from US$0.09
|
-
|
Buy Now | |
Richardson RFPD
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Contact Type | Socket |
---|---|
Contact Base Material | Phosphor Bronze |
Contact Current Rating (Max) | 2A |
Contact Mating Area Plating Material Thickness | .8µm |
Contact Mating Area Plating Material | Pre-Tin |
Wire Size | 26 – 20AWG, .12 – .5mm² |
Accepts Wire Insulation Diameter Range | .043 – .075in, 1.09 – 1.91mm |
Insulation Resistance | 500MΩ |
Operating Voltage | 250VAC |
Dielectric Withstanding Voltage | 750VAC |
Connector Mounting Type | Cable Mount (Free-Hanging) |
Circuit Application | Signal |
For Use With | Standard Profile Housing |
Packaging Method | Loose Piece |
Packaging Quantity | 1000 |
実装方法 | Loose Piece |
Connector System | Wire-to-Board, Wire-to-Wire |
Connector & Contact Terminates To | Wire & Cable |
Product Type | Contact |
Sealable | No |
Operating Temperature Range | -20 – 105°C, -4 – 221°F |
Contact, Receptacle, 26-20Awg, Crimp | Newark Electronics |
Headers&Wire Housings RECEPTACLE CONTACT | Rapid Electronics |
TE Connectivity - AMP WTB Contact EIS CONTACT | Distrelec |
CONTACT, CRIMP, RECEPTACLE, 26-20AWG | element14 |
EIS CONTACT Contact Type: Socket Contact Mating Area Plating Material: Tin Operating Voltage: 250 VAC Wire Size: 26 – 20 AWG Wire Size: .12 – .5 mm² Socket Tin 250 VAC 26 – 20 AWG | Connector Contact | Part Number: 170204-2 | Internal Number: 170204-2 | TE Connectivity | TE Store |
FMALE EIS CONTACT LP AWG26-20 | TTI Europe |
EIS CONTACT | Heilind Electronics |
EI Series 20-26 AWG Wire to Cable Crimp Socket Termination Contact | Future Electronics |
Contact SKT Crimp ST Cable Mount Loose Piece | Avnet America |
CONTACT, RECEPTACLE, EIS, 26-20 AWG, CRIMP | TE Connectivity 170204-2 | RS Americas |
GENERAL TERMINAL | Richardson RFPD |
Status: | Unknown |
---|---|
Series: | EI Series |
RoHS: | Unknown |
Product Range | EI Series |
---|---|
Contact Gender | Socket |
Contact Termination Type | Crimp |
Wire Size AWG Max | 20AWG |
Contact Plating | Tin Plated Contacts |
For Use With | Amp EI Series Connectors |
Wire Size AWG Min | 26AWG |
Contact Material | Phosphor Bronze |
SVHC | No SVHC (15-Jan-2019) |
Contact Termination | Crimp |
Wire Size (AWG) | 26AWG to 20AWG |
Where can I find additional details, specifications and documents for a 170204-2?
Additional datasheets, footprints and schematics for 170204-2 are listed on our Part Details page. You can also find images and similar parts to 170204-2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 170204-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 170204-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 170204-2 fall under?
The 170204-2 is listed under Connectors > PCB Connectors > Wire-to-Board Connectors > Wire-to-Board Connector Contacts.
Can I view similar or alternative parts?
You can view similar parts to 170204-2 when available in the Wire-to-Board Connector Contacts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 170204-2 you can contact the distributor directly for product support, shipping queries etc.
Is the 170204-2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 170204-2 have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Distrelec, element14 and Farnell have stock available or on a lead time for 170204-2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 170204-2 often in real-time on the comparison pages.
What if I can't find stock of 170204-2?
You can fill out our help required form which you can use to request a quote for 170204-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.