Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.27
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.56
|
200
in stock
|
Buy Now | |
TTI Europe
from US$0.36
|
127,114
in stock
|
Buy Now | |
Boersig
from US$0.33
|
2,006
in stock
|
Buy Now | |
Newark Electronics
from US$0.56
|
1,416
in stock
|
Buy Now | |
element14
from US$0.59
|
1,416
in stock
|
Buy Now | |
Farnell
from US$0.37
|
1,416
in stock
|
Buy Now | |
Rapid Electronics
from US$0.47
|
595
in stock
|
Buy Now | |
Distrelec
from US$0.44
|
595
in stock
|
Buy Now | |
Heilind Electronics
from US$0.50
|
595
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.49
|
239
in stock
|
Buy Now | |
Conrad
from US$0.74
|
152
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$0.50
|
139
in stock
|
Buy Now | |
Avnet Abacus
-
|
12,000
in stock
|
Buy Now | |
Future Electronics
from US$0.32
|
-
|
Buy Now | |
Avnet America
from US$0.33
|
-
|
Buy Now | |
TE Store
from US$0.27
|
-
|
Buy Now | |
Power and Signal Group
-
|
-
|
Buy Now |
Material | PA |
---|---|
Cable Exit Angle | 90 (Right Angle) |
Color | Black |
Number of Positions | 2, 3 |
Cable Bundle Diameter | 9.9mm, .39in |
UL Flammability Rating | UL 94-HB |
Serviceable | Yes |
Packaging Quantity | 1000 |
Packaging Method | Box |
Connector System | Wire-to-Board, Wire-to-Device |
Strain Relief | With |
Accessory Type | Cover - Cable Exit |
Operating Temperature Range | -40 – 120°C, -40 – 248°F |
Heavy Duty Connector Hood, Mcp Series, 90 , Amp Mcp Receptacle & Tab Housings Rohs Compliant: Yes |Te Connectivity 1670150-1 | Newark Electronics |
BACKSHELL, SIDE ENTRY, NYLON 6.6 | element14 |
Automotive Connectors COVER MIXED 9 0 NW8.5 | Rapid Electronics |
TE Connectivity - AMP COVER MIXED90NW8.5 | Distrelec |
COVER MIXED,90,NW8.5 | Heilind Electronics |
Accessories: plug cover | Transfer Multisort Elektronik |
MPC series cover for mixed housings | RS |
Factory colour: Black | Conrad |
Heavy Duty Sealed Connector COVER MIXED,90,NW8.5 | Avnet Abacus |
COVER MIXED,90,NW8.5 Protection & Strain Relief Accessory Type: Cover - Cable Exit Strain Relief: With Primary Product Color: Black Primary Product Material: PA Number of Positions: 3 2 Cover - Cable Exit With Black PA | Heavy Duty Sealed Connector Series Backshell | Part Number: 1670150-1 | Internal Number: 1670150-1 | TE Connectivity | TE Store |
Where can I find additional details, specifications and documents for a 1670150-1?
Additional datasheets, footprints and schematics for 1670150-1 are listed on our Part Details page. You can also find images and similar parts to 1670150-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1670150-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1670150-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1670150-1 fall under?
The 1670150-1 is listed under Connectors > Automotive, Truck, Bus, & Off-Road Connectors > Automotive Connector Accessories > Automotive Connector Caps & Covers.
Can I view similar or alternative parts?
You can view similar parts to 1670150-1 when available in the Automotive Connector Caps & Covers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1670150-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 1670150-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1670150-1 have stock available?
Authorised distributors including TTI Europe, Boersig, Newark Electronics, element14 and Farnell have stock available or on a lead time for 1670150-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1670150-1 often in real-time on the comparison pages.
What if I can't find stock of 1670150-1?
You can fill out our help required form which you can use to request a quote for 1670150-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.