Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$4.79
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$8.26
|
No stock
|
Buy Now | |
Rapid Electronics
from US$5.54
|
190
in stock
|
Buy Now | |
Distrelec
from US$7.22
|
190
in stock
|
Buy Now | |
TE Store
from US$6.57
|
136
in stock
|
Buy Now | |
Newark Electronics
from US$7.53
|
-
|
Buy Now | |
Future Electronics
from US$5.51
|
-
|
Buy Now | |
Avnet America
from US$4.79
|
-
|
Buy Now | |
RS Americas
from US$6.74
|
-
|
Buy Now | |
element14
from US$6.20
|
-
|
Buy Now | |
Richardson RFPD
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Connector Profile | Standard |
---|---|
Post Size | .64mm, .025in |
Ejection Latches | Without |
Number of Positions | 40 |
PCB Mount Orientation | Vertical |
Number of Rows | 2 |
端子の下地めっきの材料 | Nickel |
Contact Termination Area Plating Material | Tin |
Contact Termination Area Plating Thickness | 100µin, 2.54µm |
Contact Underplating Material | Nickel |
Contact Mating Area Plating Material | Gold Flash |
Contact Mating Area Plating Material Thickness | 30 – 30µin |
Contact Current Rating (Max) | 1A |
Contact Type | Pin |
PCB Contact Termination Area Plating Material | Tin |
Contact Base Material | Phosphor Bronze |
PCB Thickness (Recommended) | 2.03mm, .08in |
コネクタの高さ | 13.94mm |
Row-to-Row Spacing | 2.54mm, .1in |
Connector Height | 13.94mm, .55in |
Shrouded End Dimension | 3.81mm, .15in |
Connector Length | 70.1mm, 2.76in |
Insulation Resistance | 5000MΩ |
Housing Material | Nylon - GF |
Mating Entry Location | Top |
Centerline (Pitch) | .1in, 2.54mm |
Housing Color | Black |
UL Flammability Rating | UL 94V-0 |
Panel Mount Feature | Without |
Connector Mounting Type | Board Mount |
Polarization | With |
Mating Alignment Type | Dual Polarizing Bar, Center |
PCB Mount Retention | With |
PCB Mount Retention Type | Action/Compliant Tail |
PCB Mount Alignment | Without |
Mating Alignment | With |
Mating Retention | Without |
For Use With | AMP-Latch Receptacle |
Circuit Application | Signal |
Packaging Quantity | 40 |
実装方法 | Tray |
Packaging Method | Tray |
Connector System | Wire-to-Board |
製品タイプ | Connector |
Header Type | Universal Ejection Pin Headers |
Connector & Contact Terminates To | Printed Circuit Board |
Connector Type | Header |
Connector & Housing Type | Plug |
Termination Method to Printed Circuit Board | Through Hole - Press-Fit |
Termination Post & Tail Length | .174in, 4.42mm |
Operating Temperature Range | -85 – 221°F, -65 – 105°C |
Temperature Rating | High |
AMP-LATCH UNV HDR 40 POSN VERT | Rapid Electronics |
TE Connectivity AMP-LATCH UNV HDR 40 POSN VERT Headers & | Distrelec |
AMP-LATCH UNV HDR,40 POSN,VERT Connector System: Wire-to-Board Number of Positions: 40 Centerline (Pitch): 2.54 mm Centerline (Pitch): .1 in PCB Mount Retention: With Wire-to-Board 40 2.54 mm .1" | Amp-Latch Universal Header | Part Number: 1658694-3 | Internal Number: 1658694-3 | TE Connectivity | TE Store |
Wire-Board Connector, Header, 40 Position, 2.54Mm | Newark Electronics |
Conn Ejector Header HDR 40 POS 2.54mm Solder ST Thru-Hole | Avnet America |
AMP-LATCH UNV HDR,40 POSN, VERT, Ribbon Cable Connectors | TE Connectivity 1658694-3 | RS Americas |
WIRE-BOARD CONNECTOR, HEADER, 40 POSITIO | Farnell |
HEADER | Richardson RFPD |
Where can I find additional details, specifications and documents for a 1658694-3?
Additional datasheets, footprints and schematics for 1658694-3 are listed on our Part Details page. You can also find images and similar parts to 1658694-3 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1658694-3 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1658694-3 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1658694-3 fall under?
The 1658694-3 is listed under Connectors > PCB Connectors > Wire-to-Board Connectors > FFC, FPC & Ribbon Connectors > Ribbon Cable Connectors.
Can I view similar or alternative parts?
You can view similar parts to 1658694-3 when available in the Ribbon Cable Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1658694-3 you can contact the distributor directly for product support, shipping queries etc.
Is the 1658694-3 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1658694-3 have stock available?
Authorised distributors including Rapid Electronics, Distrelec, TE Store, Newark Electronics and Future Electronics have stock available or on a lead time for 1658694-3.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1658694-3 often in real-time on the comparison pages.
What if I can't find stock of 1658694-3?
You can fill out our help required form which you can use to request a quote for 1658694-3 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.