Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: | 609-4031HD |
Primary Product Color | Blue |
---|---|
Primary Product Material | Glass-Filled Thermoplastic |
Number of Positions | 40 |
Product Length | 55.47mm |
UL Flammability Rating | UL 94V-0 |
Comment | Female Socket Connector |
実装方法 | Package |
Packaging Quantity | 50 |
Packaging Method | Package |
Product Type | Accessory |
Flat Flexible Cable Assessory Type | Strain Relief |
609-4031Hd=Fskt Idc S 40 Sr |Amp Te Connectivity 5-1437021-5 | Newark Electronics |
Connector Accessories 40 POS IDC Connector Female Strain Relief Thermoplastic Blue | Avnet America |
609-4031HD=FSKT IDC S 40 SR, Ribbon Connector Accessories | TE Connectivity 5-1437021-5 | RS Americas |
Special Order: 609-4031HD=FSKT IDC S 40 SR Connector Cover Type: Strain Relief Cover Primary Product Color: Blue Primary Product Material: Glass-Filled Thermoplastic Number of Positions: 40 Strain Relief Cover Blue Glass-Filled Thermoplastic 40 | Female Socket Connectors: Strain Relief | Part Number: 5-1437021-5 | Internal Number: 5-1437021-5 | Alias Number: 609-4031HD | TE Connectivity | TE Store |
Where can I find additional details, specifications and documents for a 5-1437021-5?
Additional datasheets, footprints and schematics for 5-1437021-5 are listed on our Part Details page. You can also find images and similar parts to 5-1437021-5 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 5-1437021-5 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 5-1437021-5 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 5-1437021-5 fall under?
The 5-1437021-5 is listed under Connectors > PCB Connectors > Wire-to-Board Connectors > FFC, FPC & Ribbon Connectors > Ribbon Connector Accessories.
Can I view similar or alternative parts?
You can view similar parts to 5-1437021-5 when available in the Ribbon Connector Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 5-1437021-5 you can contact the distributor directly for product support, shipping queries etc.
Is the 5-1437021-5 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 5-1437021-5 have stock available?
Authorised distributors including Newark Electronics, Avnet America, RS Americas, TE Store and Avnet Abacus have stock available or on a lead time for 5-1437021-5.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 5-1437021-5 often in real-time on the comparison pages.
What if I can't find stock of 5-1437021-5?
You can fill out our help required form which you can use to request a quote for 5-1437021-5 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.