Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$2.09
Distributor | Stock | ||
---|---|---|---|
RS
from US$3.93
|
No stock
|
Buy Now | |
RS Americas
from US$2.09
|
5,263
in stock
|
Buy Now | |
Heilind Electronics
from US$2.58
|
3,981
in stock
|
Buy Now | |
Rapid Electronics
from US$5.65
|
3,132
in stock
|
Buy Now | |
Chip One Stop
from US$2.30
|
3,131
in stock
|
Buy Now | |
Distrelec
from US$4.48
|
3,131
in stock
|
Buy Now | |
Newark Electronics
from US$4.28
|
1,450
in stock
|
Buy Now | |
TE Store
from US$5.29
|
1,123
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$2.58
|
663
in stock
|
Buy Now | |
Future Electronics
from US$3.62
|
450
in stock
|
Buy Now | |
element14
from US$3.58
|
40
in stock
|
Buy Now | |
Farnell
from US$4.03
|
40
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$4.24
|
2
in stock
|
Buy Now | |
Avnet America
-
|
1,450
in stock
|
Buy Now | |
Boersig
from US$4.27
|
-
|
Buy Now | |
TTI Europe
from US$3.14
|
-
|
Buy Now | |
Sager
from US$3.66
|
-
|
Buy Now | |
Richardson RFPD
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Insert Material | Glass-Filled Nylon |
---|---|
Shell Material | Steel |
Shell Plating Material | Tin |
Number of Positions | 50 |
Contact Size | 20 |
Wire Size | .2 – .56mm², 24 – 20AWG |
Cable Insulation Diameter Range | 4.58 – 11.68mm |
Centerline (Pitch) | .11in, 2.76mm, .109in, 2.79mm, 2.74mm, .108in |
Housing Material | Polyester GF, Nylon GF |
Housing Color | Black |
UL Flammability Rating | UL 94V-0 |
Insert Flammability Rating | UL 94V-0 |
Mating Connector Lock Type | Mounting Holes |
Mating Connector Lock | With |
Circuit Application | Signal |
Comment | Plugs accept size 20 DF pin contacts. |
Packaging Method | Package |
Packaging Quantity | 225 |
Shell Type | Full Metal Shell |
Connector & Contact Terminates To | Wire & Cable |
Shielded | No |
Shell Size | 5 |
Product Type | Connector |
Connector Style | Plug |
Sealable | No |
Grounding Indents | With |
Grade | Standard |
Connector System | Cable-to-Cable |
Operating Temperature Range | -67 – 221°F, -55 – 105°C |
AMPLIMITE HDP-20 Series Straight Crimp D-sub Connector Plug 50 Way | TE Connectivity 1658641-2 | RS Americas |
HDP-20PLUGSIZE 5 50 POSN | Heilind Electronics |
D-Sub Standard Connectors 50P PLUG TIN IN | Rapid Electronics |
TE Connectivity - AMP D-Sub Straight DD-50 Plug Crimp | Distrelec |
D Sub Shell, Plug, Size 5, Steel | Newark Electronics |
HDP-20,PLUG,SIZE 5, 50 POSN Connector & Housing Type: Plug Connector System: Cable-to-Cable Number of Positions: 50 Contact Size: Size 20 Connector Shell Size: 5 Plug Cable-to-Cable 50 Size 20 | D-Sub Crimp: Plug & Signal & 50 Posn & Pin Size 20 & Shell Size 5 | Part Number: 1658641-2 | Internal Number: 1658641-2 | TE Connectivity | TE Store |
HDF-20 Series 50 Position Plug Crimp Snap Standard Cable Connector | Future Electronics |
CONNECTOR, D SUB SHELL, PLUG, SIZE 5 | element14 |
Conn Housing PL 50 POS ST | Avnet America |
AMPLIMITE HDP-20 d-sub cable plug,50 pin | RS |
50P HDP-20 PLUG SIZE 5 | TTI Europe |
D-SUBMINIATURE CONNECTOR | Richardson RFPD |
Status: | Unknown |
---|---|
Series: | AMPLIMITE HDP-20 Series |
RoHS: | Unknown |
No. of Positions | 50Ways |
---|---|
Connector Type | D Sub |
Connector Shell Size | DC |
Product Range | AMPLIMITE HDP-20 Series |
Gender | Plug |
Connector Body Material | Steel Body |
For Use With | AMPLIMITE HDP-20 Series Crimp Snap-In Contacts |
Where can I find additional details, specifications and documents for a 1658641-2?
Additional datasheets, footprints and schematics for 1658641-2 are listed on our Part Details page. You can also find images and similar parts to 1658641-2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1658641-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1658641-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1658641-2 fall under?
The 1658641-2 is listed under Connectors > D-Shaped Connectors > D-Sub Connectors > Crimp D-Sub Connectors.
Can I view similar or alternative parts?
You can view similar parts to 1658641-2 when available in the Crimp D-Sub Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1658641-2 you can contact the distributor directly for product support, shipping queries etc.
Is the 1658641-2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1658641-2 have stock available?
Authorised distributors including RS Americas, Heilind Electronics, Rapid Electronics, Chip One Stop and Distrelec have stock available or on a lead time for 1658641-2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1658641-2 often in real-time on the comparison pages.
What if I can't find stock of 1658641-2?
You can fill out our help required form which you can use to request a quote for 1658641-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.