Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: |
1146166,
2-42939-6057 |
Prices starting from US$1.39
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$1.92
|
1,251
in stock
|
Buy Now | |
TE Store
from US$1.87
|
5,663
in stock
|
Buy Now | |
Rapid Electronics
from US$1.39
|
2,583
in stock
|
Buy Now | |
Chip One Stop
from US$1.75
|
2,583
in stock
|
Buy Now | |
Distrelec
from US$3.42
|
2,583
in stock
|
Buy Now | |
RS Americas
from US$1.99
|
1,600
in stock
|
Buy Now | |
Future Electronics
from US$1.66
|
1,550
in stock
|
Buy Now | |
element14
from US$1.73
|
1,251
in stock
|
Buy Now | |
TTI Europe
from US$1.52
|
1,100
in stock
|
Buy Now | |
Newark Electronics
from US$1.56
|
1,080
in stock
|
Buy Now | |
Avnet America
from US$1.56
|
830
in stock
|
Buy Now | |
Boersig
from US$1.44
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Number of Positions | 4 |
---|---|
Number of Power Positions | 4 |
PCB Mount Orientation | Right Angle |
Number of Rows | 1 |
Contact Current Rating (Max) | 12A |
Contact Layout | Inline |
Contact Mating Area Plating Material | Pre-Tin |
Contact Retention | Without |
Contact Termination Area Plating Material | Pre-Tin |
Contact Mating Area Plating Thickness | 150 – 200µin, 3.81 – 5.08µm |
PCB Thickness (Recommended) | 1.57in, .062mm |
Operating Voltage | 250VAC |
UL Flammability Rating | UL 94V-0 |
Centerline (Pitch) | 5.08mm, .2in |
Housing Color | White |
Housing Material | Nylon |
Glow Wire Rating | Standard Part - Not Glow Wire |
Agency/Standard | CSA, UL |
VDE Tested | No |
CSA File Number | LR16455 |
UL Rating | Certified, Recognized |
Agency/Standard Number | E28476 |
Mating Alignment | With |
Mating Retention Type | Detent Lock |
PCB Mount Alignment Type | Locating Posts |
Mating Alignment Type | Polarization |
PCB Mount Alignment | With |
Connector Mounting Type | Board Mount |
PCB Mount Retention | With |
Mating Retention | With |
PCB Mount Retention Type | Boardlock |
Circuit Application | Power |
For Use With | Socket (Plug) Housing |
Packaging Quantity | 100 |
Packaging Method | Bag |
Product Type | Header |
Connector System | Wire-to-Board |
Connector & Contact Terminates To | Printed Circuit Board |
Contact Type | Pin |
Housing Type | Plug |
Sealable | No |
Termination Method to Printed Circuit Board | Through Hole - Solder |
Termination Post & Tail Length | 3.56mm, .14in |
Operating Temperature Range | -55 – 105°C, -67 – 221°F |
04P CMNL HDR ASSY R/A V0 Rectangular Power Connector Type: Header Connector & Housing Type: Plug Connector System: Wire-to-Board Number of Positions: 4 Centerline (Pitch): 5.08 mm Header Plug Wire-to-Board 4 | Rectangular Power Connector | Part Number: 1-641737-1 | Internal Number: 1-641737-1 | Alias Number: 1146166 | 5.08 mm | TE Connectivity | TE Store |
Pin&Socket Connectors 4 CKT R/A HEADER | Rapid Electronics |
TE Connectivity - AMP PWR CONN 04P CMNL HDR ASSY R/A V0 | Distrelec |
CONN, R/A HEADER, 4POS, 1ROW, 5.08MM, TH | Farnell |
MATE-N-LOK HEADER ASY, 04P CMNL HDR ASSY R/A V0 | TE Connectivity 1-641737-1 | RS Americas |
Commercial MATE-N-LOK 4 Position Through Hole Right Angle Receptacle Header | Future Electronics |
CONNECTOR, PLUG, 4POS, 5.08MM | element14 |
04P Cmnl Hdr Assy R/A V0 Rohs Compliant: Yes |Amp Te Connectivity 1-641737-1 | Newark Electronics |
Conn Wire to Board HDR 4 POS 5.08mm Solder RA Thru-Hole | Avnet America |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Series | Commercial MATE-N-LOK |
---|---|
Pitch Spacing | 5.08mm |
Contact Termination Type | Through Hole |
No. of Contacts | 4 |
No. of Rows | 1 |
Connector Mounting | PCB |
Gender | Header |
Contact Plating | Gold |
Where can I find additional details, specifications and documents for a 1-641737-1?
Additional datasheets, footprints and schematics for 1-641737-1 are listed on our Part Details page. You can also find images and similar parts to 1-641737-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1-641737-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1-641737-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1-641737-1 fall under?
The 1-641737-1 is listed under Connectors > Power Connectors > Rectangular Power > Rectangular Power Connectors.
Can I view similar or alternative parts?
You can view similar parts to 1-641737-1 when available in the Rectangular Power Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1-641737-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 1-641737-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1-641737-1 have stock available?
Authorised distributors including TE Store, Rapid Electronics, Chip One Stop, Distrelec and Farnell have stock available or on a lead time for 1-641737-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1-641737-1 often in real-time on the comparison pages.
What if I can't find stock of 1-641737-1?
You can fill out our help required form which you can use to request a quote for 1-641737-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.