Number of Rows | 1 |
---|---|
Number of Signal Positions | 0 |
Number of Positions | 4 |
Number of Power Positions | 4 |
Contact Termination Area Plating Material | Tin |
Contact Retention | With |
Contact Layout | Inline |
Multiple Contact Types | Without |
Contact Current Rating (Max) | 13A |
Contact Mating Area Plating Material | Tin |
Width | 6.225mm |
Length | 20.93mm |
Height | 20.93mm |
Accepts Wire Insulation Diameter Range | 2.41mm, .095in |
Wire Size | 16AWG, 1.25mm² |
Operating Voltage | 250VAC |
Centerline (Pitch) | .2in, 5.08mm |
Housing Material | Nylon |
UL Flammability Rating | UL 94V-2 |
Housing Color | Blue |
UL Rating | Certified, Recognized |
CSA File Number | LR16455 |
Agency/Standard | CSA, UL |
Agency/Standard Number | E28476 |
Glow Wire Rating | Standard Part - Not Glow Wire |
VDE Tested | Yes |
Connector Mounting Type | Cable Mount (Free-Hanging) |
Mating Retention Type | Detent Lock |
Mating Alignment Type | Polarization |
Mating Alignment | With |
Mating Retention | With |
Contact Retention Type | Locking Lance |
Strain Relief | Without |
Circuit Application | Power |
For Use With | Pin (Cap) Housing, Header |
Packaging Quantity | 1000 |
Packaging Method | Bag |
Housing Type | Plug |
Product Type | Connector Assembly |
Sealable | No |
Connector System | Wire-to-Wire |
Contact Type | Socket |
Connector & Contact Terminates To | Wire & Cable |
Wire Type | Stranded |
Termination Method to Wire & Cable | Insulation Displacement Crimp (IDC) |
Operating Temperature Range | -67 – 221°F, -55 – 105°C |
04P CMNL IDC PLUG 16 AWG BLU V Rectangular Power Connector Type: Connector Assembly Connector & Housing Type: Plug Connector System: Wire-to-Wire Number of Positions: 4 Centerline (Pitch): 5.08 mm Connector Assembly Plug Wire-to-Wire 4 | Rectangular Power Connector | Part Number: 770156-5 | Internal Number: 770156-5 | 5.08 mm | TE Connectivity | TE Store |
Plug & Socket Connector, Plug, 4 Position, 5.08Mm | Newark Electronics |
Conn IDC Connector PL 4 POS 5.08mm IDT RA Cable Mount | Avnet America |
Where can I find additional details, specifications and documents for a 770156-5?
Additional datasheets, footprints and schematics for 770156-5 are listed on our Part Details page. You can also find images and similar parts to 770156-5 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 770156-5 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 770156-5 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 770156-5 fall under?
The 770156-5 is listed under Connectors > Power Connectors > Rectangular Power > Rectangular Power Connectors.
Can I view similar or alternative parts?
You can view similar parts to 770156-5 when available in the Rectangular Power Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 770156-5 you can contact the distributor directly for product support, shipping queries etc.
Is the 770156-5 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 770156-5 have stock available?
Authorised distributors including TE Store, Newark Electronics and Avnet America have stock available or on a lead time for 770156-5.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 770156-5 often in real-time on the comparison pages.
What if I can't find stock of 770156-5?
You can fill out our help required form which you can use to request a quote for 770156-5 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.