Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.55
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.55
|
620
in stock
|
Buy Now | |
TE Store
from US$0.89
|
1,518
in stock
|
Buy Now | |
Newark Electronics
from US$0.80
|
1,121
in stock
|
Buy Now | |
Heilind Electronics
from US$0.78
|
146
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$0.78
|
48
in stock
|
Buy Now | |
Future Electronics
from US$0.62
|
2
in stock
|
Buy Now | |
Avnet America
from US$0.65
|
-
|
Buy Now | |
RS Americas
from US$0.87
|
-
|
Buy Now | |
element14
from US$0.88
|
-
|
Buy Now | |
Boersig
from US$0.56
|
-
|
Buy Now | |
Farnell
from US$0.73
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Number of Positions | 4 |
---|---|
Number of Power Positions | 4 |
Number of Rows | 1 |
Number of Signal Positions | 0 |
Contact Mating Area Plating Material | Tin |
Contact Termination Area Plating Material | Tin |
Contact Retention | With |
Multiple Contact Types | Without |
Contact Current Rating (Max) | 13A |
Contact Layout | Inline |
Wire Size | .8 – .9mm², 18AWG |
Accepts Wire Insulation Diameter Range | 2.41mm, .095in |
Height | 20.93mm |
Length | 20.93mm |
Width | 6.225mm |
Operating Voltage | 250VAC |
Centerline (Pitch) | 5.08mm, .2in |
UL Flammability Rating | UL 94V-2 |
Housing Color | Orange |
Housing Material | Nylon |
UL Rating | Recognized, Certified |
Glow Wire Rating | Standard Part - Not Glow Wire |
Agency/Standard | UL, CSA |
VDE Tested | Yes |
CSA File Number | LR16455 |
Agency/Standard Number | E28476 |
Connector Mounting Type | Cable Mount (Free-Hanging) |
Mating Retention Type | Detent Lock |
Mating Retention | With |
Mating Alignment Type | Polarization |
Strain Relief | Without |
Mating Alignment | With |
Contact Retention Type | Locking Lance |
Circuit Application | Power |
For Use With | Pin (Cap) Housing, Header |
Packaging Method | Bag |
Packaging Quantity | 1000 |
Contact Type | Socket |
Product Type | Connector Assembly |
Sealable | No |
Housing Type | Plug |
Connector System | Wire-to-Wire |
Connector & Contact Terminates To | Wire & Cable |
Wire Type | Stranded |
Termination Method to Wire & Cable | Insulation Displacement Crimp (IDC) |
Operating Temperature Range | -67 – 221°F, -55 – 105°C |
4P CMNL IDC PLUG 18AWG ORG V2 Rectangular Power Connector Type: Connector Assembly Connector & Housing Type: Plug Connector System: Wire-to-Wire Number of Positions: 4 Centerline (Pitch): 5.08 mm Connector Assembly Plug Wire-to-Wire 4 | Rectangular Power Connector | Part Number: 770156-3 | Internal Number: 770156-3 | 5.08 mm | TE Connectivity | TE Store |
Plug & Socket Connector, Plug, 4 Position, 5.08Mm | Newark Electronics |
Housing FH IDC 4 way Rec CMNL | RS |
4P CMNL IDC PLUG 18AWG ORG V2 | Heilind Electronics |
Commercial Mate-N-Lok 4 Position Pre-Tin 18 AWG Free Hanging IDC Connector | Future Electronics |
Conn IDC Connector PL 4 POS 5.08mm IDT RA Cable Mount | Avnet America |
Conn, Rect, Interconnect System, Cable Plug,4 Cont, IDC, MATE-N-LOK Series,18 AWG | TE Connectivity 770156-3 | RS Americas |
CONNECTOR, PLUG, 4POS, 1ROW, PCB | element14 |
Where can I find additional details, specifications and documents for a 770156-3?
Additional datasheets, footprints and schematics for 770156-3 are listed on our Part Details page. You can also find images and similar parts to 770156-3 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 770156-3 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 770156-3 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 770156-3 fall under?
The 770156-3 is listed under Connectors > Power Connectors > Rectangular Power > Rectangular Power Connectors.
Can I view similar or alternative parts?
You can view similar parts to 770156-3 when available in the Rectangular Power Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 770156-3 you can contact the distributor directly for product support, shipping queries etc.
Is the 770156-3 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 770156-3 have stock available?
Authorised distributors including TE Store, Newark Electronics, RS, Heilind Electronics and Heilind Electronics Asia have stock available or on a lead time for 770156-3.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 770156-3 often in real-time on the comparison pages.
What if I can't find stock of 770156-3?
You can fill out our help required form which you can use to request a quote for 770156-3 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.