Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Number of Positions | 4 |
---|---|
Number of Rows | 1 |
Contact Layout | Inline |
Multiple Contact Types | Without |
Contact Plating Material | Tin |
端子のタイプ | Socket |
Contact Current Rating (Max) | 13A |
Wire Size | 22AWG, .4mm² |
Height | 16.33mm |
Accepts Wire Insulation Diameter Range | 2.41mm, .095in |
Length | 20.93mm |
Operating Voltage | 250VAC |
Centerline (Pitch) | 5.08mm, .2in |
Housing Material | Nylon |
Housing Color | Red |
UL Rating | Certified, Recognized |
Agency/Standard | UL, CSA |
VDE Tested | No |
UL File Number | E28476 |
CSA File Number | LR16455 |
UL-Brandschutzklasse | UL 94V-0 |
Mating Alignment Type | Polarization |
Mating Retention Type | Detent Lock |
Contact Retention | With |
Mating Alignment | With |
Contact Retention Type | Locking Lance |
Mating Retention | With |
Connector Mounting Type | Cable Mount (Free-Hanging) |
Circuit Application | Power |
For Use With | Pin (Cap) Housing, Header |
Packaging Quantity | 1000 |
Packaging Method | Bag |
Connector System | Wire-to-Wire |
Connector & Contact Terminates To | Wire & Cable |
Shielded | No |
Sealable | No |
Connector Style | Receptacle |
Wire/Cable Type | Stranded |
Product Type | Connector |
Connector Type | Connector Assembly |
Termination Method to Wire & Cable | Insulation Displacement Crimp (IDC) |
Operating Temperature Range | -67 – 221°F, -55 – 105°C |
Plug & Socket Connector, Plug, 4 Position, 5.08Mm | Newark Electronics |
Conn IDC Connector PL 4 POS 5.08mm IDT RA Cable Mount | Avnet America |
Soft Shell Connector, 04P CMNL IDC PLUG CONN 22AWG Commercial MATE-N-LOK Series | TE Connectivity 794036-3 | RS Americas |
Special Order: 4P CMNL IDC PLUG 22AWG RED V0 Connector Product Type: Connector Assembly Connector & Housing Type: Receptacle Mating Alignment: With Mating Alignment Type: Polarization Mating Retention: With Connector Assembly Receptacle With Polarization | Standard Rectangular Connector | Part Number: 794036-3 | Internal Number: 794036-3 | TE Connectivity | TE Store |
Where can I find additional details, specifications and documents for a 794036-3?
Additional datasheets, footprints and schematics for 794036-3 are listed on our Part Details page. You can also find images and similar parts to 794036-3 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 794036-3 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 794036-3 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 794036-3 fall under?
The 794036-3 is listed under Connectors > Rectangular Connectors > Standard Rectangular Connectors.
Can I view similar or alternative parts?
You can view similar parts to 794036-3 when available in the Standard Rectangular Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 794036-3 you can contact the distributor directly for product support, shipping queries etc.
Is the 794036-3 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 794036-3 have stock available?
Authorised distributors including Newark Electronics, Avnet America, RS Americas and TE Store have stock available or on a lead time for 794036-3.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 794036-3 often in real-time on the comparison pages.
What if I can't find stock of 794036-3?
You can fill out our help required form which you can use to request a quote for 794036-3 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.