Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.62
Distributor | Stock | ||
---|---|---|---|
RS
from US$1.02
|
1,200
in stock
|
Buy Now | |
Newark Electronics
from US$1.14
|
16,173
in stock
|
Buy Now | |
Boersig
from US$0.62
|
15,943
in stock
|
Buy Now | |
element14
from US$0.82
|
15,903
in stock
|
Buy Now | |
Farnell
from US$0.89
|
15,903
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.75
|
3,285
in stock
|
Buy Now | |
TTI Europe
from US$0.66
|
2,200
in stock
|
Buy Now | |
Distrelec
from US$1.24
|
2,165
in stock
|
Buy Now | |
TE Store
from US$1.28
|
1,004
in stock
|
Buy Now | |
Conrad
from US$1.41
|
623
in stock
|
Buy Now | |
Avnet Abacus
-
|
48,400
in stock
|
Buy Now | |
Future Electronics
from US$0.80
|
-
|
Buy Now | |
Avnet America
from US$0.81
|
-
|
Buy Now | |
RS Americas
from US$0.79
|
-
|
Buy Now | |
Avnet Asia
from US$0.90
|
-
|
Buy Now |
Contact Type | Pin |
---|---|
Contact Base Material | Brass |
Contact Size | 16 |
Contact Termination Area Plating Material | Tin |
Contact Mating Area Plating Material | Tin |
Wire Size | 24 – 20AWG, .2 – .5mm² |
Accepts Wire Insulation Diameter Range | 1.1 – 1.8mm, .0433 – .071in |
Mating Pin Diameter | .062in |
Test Current | 13A |
Circuit Application | Signal |
Wire Type | Regular Wire |
Packaging Quantity | 200 |
Packaging Method | Bag |
Product Type | Contact |
Connector & Contact Terminates To | Wire & Cable |
Termination Type | Crimp |
Contact, Pin, 24-20Awg, Crimp | Newark Electronics |
CRIMP PIN, III+, TIN | element14 |
Contact | Transfer Multisort Elektronik |
.062 PIN CONT.TYP3+ | TTI Europe |
TE Connectivity Crimp Contact, Male, Stamped, 24 ... 20AWG | Distrelec |
Yellow male crimp contact III+ | RS |
062 PIN ASS. TYP3+ Contact Type: Pin Contact Mating Area Plating Material: Tin Wire Contact Termination Area Plating Material: Tin Contact Retention Within Housing: With Contact Size: Size 16 Pin Tin With | Pin And Socket Contacts & Type Iii & Lp Emea | Part Number: 163086-1 | Internal Number: 163086-1 | TE Connectivity | TE Store |
Round connectors from the CPC (Circular Plastics Connector) series are well known throughout the industry and are primarily used in harsh environmental conditions. They offer an outstanding price-performance ratio. | Conrad |
Contact PIN Crimp ST Cable Mount Loose Piece | Avnet Abacus |
Type III Series, Size 16 13A Male Crimp Circular Connector Contact | TE Connectivity 163086-1 | RS Americas |
Status: | Unknown |
---|---|
Series: | Type III+ Series |
RoHS: | Unknown |
Product Range | Type III+ Series |
---|---|
Contact Gender | Pin |
Contact Termination Type | Crimp |
Wire Size AWG Max | 20AWG |
Contact Plating | Tin Plated Contacts |
For Use With | Type III+ Series Connectors |
Wire Size AWG Min | 24AWG |
Contact Material | Brass |
SVHC | No SVHC (15-Jan-2018) |
Cable Diameter Max | 1.8mm |
Cable Diameter Min | 1.15mm |
Contact Size | 16 |
Contact Termination | Crimp |
Gender | Plug |
Wire Area Size Max | 0.56mm² |
Wire Area Size Min | 0.2mm² |
Wire Size | 20AWG |
Wire Size (AWG) | 24AWG to 20AWG |
Where can I find additional details, specifications and documents for a 163086-1?
Additional datasheets, footprints and schematics for 163086-1 are listed on our Part Details page. You can also find images and similar parts to 163086-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 163086-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 163086-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 163086-1 fall under?
The 163086-1 is listed under Connectors > Power Connectors > Power Contacts.
Can I view similar or alternative parts?
You can view similar parts to 163086-1 when available in the Power Contacts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 163086-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 163086-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 163086-1 have stock available?
Authorised distributors including Newark Electronics, Boersig, element14, Farnell and Transfer Multisort Elektronik have stock available or on a lead time for 163086-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 163086-1 often in real-time on the comparison pages.
What if I can't find stock of 163086-1?
You can fill out our help required form which you can use to request a quote for 163086-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.