Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: | 1618002-7 |
Prices starting from US$121.02
Distributor | Stock | ||
---|---|---|---|
Newark
from US$222.68
|
497
in stock
|
Buy Now | |
TTI Europe
from US$138.91
|
8,980
in stock
|
Buy Now | |
element14
from US$235.54
|
901
in stock
|
Buy Now | |
Chip One Stop
from US$160.00
|
497
in stock
|
Buy Now | |
SOS electronic
from US$121.02
|
412
in stock
|
Buy Now | |
Future Electronics
from US$222.67
|
350
in stock
|
Buy Now | |
Heilind Electronics
from US$169.17
|
102
in stock
|
Buy Now | |
Avnet Asia
from US$255.46
|
100
in stock
|
Buy Now | |
Distrelec
from US$236.26
|
51
in stock
|
Buy Now | |
Sager
from US$206.37
|
25
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$169.17
|
20
in stock
|
Buy Now | |
Avnet Abacus
-
|
1,760
in stock
|
Buy Now | |
Avnet America
from US$188.73
|
-
|
Buy Now | |
RS Americas
from US$246.06
|
-
|
Buy Now | |
Boersig
from US$274.93
|
-
|
Buy Now | |
Farnell
from US$460.95
|
-
|
Buy Now | |
Richardson RFPD
-
|
-
|
Buy Now |
Economizer | External |
---|---|
Power Switching | Yes |
Contact Base Material | Copper |
Auxiliary Contacts | Without |
Contact Arrangement | 1 Form X, SPST-NO |
Contact Current Rating | 500A |
Contact Switching Voltage (Max) | 900 |
Voltage (Max) | 900VDC |
Contact Voltage Rating | 12 – 900kVDC |
Coil Resistance | 3.14Ω |
Coil Voltage Rating | 9 – 36VDC |
Mounting Type | Bottom |
Relay Type | High Voltage |
RF Rated | No |
Product Type | Relay |
High Voltage Connection (Coil) | Flying Leads |
High Voltage Connection (Power) | Stud Terminals |
Termination Style | Stud Terminals |
HC SPST-NO 600A 24V KILOVAC | TTI Europe |
Relay, Power SPNO 500A | element14 |
Industrial Relays Spst-No 9-36Vdc 200A Kilovac |Amp Te Connectivity 1618002-7 | Newark Electronics |
Relay Contactor 9-36VDC 1X 500A max.900VDC, Bottom Mount | SOS electronic |
EV200 Series SPST 1 Form X 9 to 36 V 500 A High Voltage DC Contactor | Future Electronics |
EV200AAANA RELAY, HI VOLTGE KILOVAC | Heilind Electronics |
EV200AAANA RELAY EV200 SPST-N | Avnet Asia |
TE Connectivity - Kilovac EV200 Series Relay, Without Auxiliary Contacts, (SPST-NO) 500A, Kilovac EV200, 1NO, 500A, Screw Terminal, M8 | Distrelec |
Industrial Relays EV200AAANA=RELAY, EV200 SPST-N | Sager |
High Voltage Relay, SPST-NO, Leads, Stud Terminal,1 Form X, Kilovac EV200 | TE Connectivity 1618002-7 | RS Americas |
GENERAL PURPOSE RELAY | Richardson RFPD |
Where can I find additional details, specifications and documents for a 1618002-7?
Additional datasheets, footprints and schematics for 1618002-7 are listed on our Part Details page. You can also find images and similar parts to 1618002-7 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1618002-7 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1618002-7 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1618002-7 fall under?
The 1618002-7 is listed under Relays, Contactors & Switches > Relays > High Voltage Relays.
Can I view similar or alternative parts?
You can view similar parts to 1618002-7 when available in the High Voltage Relays range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1618002-7 you can contact the distributor directly for product support, shipping queries etc.
Is the 1618002-7 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1618002-7 have stock available?
Authorised distributors including TTI Europe, element14, Newark Electronics, Chip One Stop and SOS electronic have stock available or on a lead time for 1618002-7.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1618002-7 often in real-time on the comparison pages.
What if I can't find stock of 1618002-7?
You can fill out our help required form which you can use to request a quote for 1618002-7 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.