Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: | AP150XB57 |
Economizer | Without |
---|---|
Power Switching | Yes |
Contact Current Rating | 150A |
Contact Arrangement | 1 Form X, SPST-NO |
Auxiliary Contacts | Without |
Contact Switching Voltage (Max) | 150 |
Coil Resistance | 52Ω |
Coil Voltage Rating | 28VDC |
Contact Voltage Rating | .27kVDC |
Voltage (Max) | 28VDC |
Mounting Type | Panel Mount |
Product Type | Relay |
Relay Type | High Voltage |
RF Rated | No |
High Voltage Connection (Power) | Stud Terminals |
High Voltage Connection (Coil) | Stud Terminals |
Termination Style | Stud Terminals |
AP150XB57=RELAY, VACUUM, SPST-NO Electrically Held, 28Vdc | Avnet America |
Special Order: AP150XB57=RELAY, VACUUM, SPST- Contact Voltage Rating: .27 VDC Contact Arrangement: 1 Form X, SPST-NO High Voltage Connection (Coil): Stud Terminals High Voltage Connection (Power): Stud Terminals Power Switching: Yes 0.27 VDC 1 Form X, SPST-NO Stud Terminals | High Voltage Relay | Part Number: 6-1618006-6 | Internal Number: 6-1618006-6 | Alias Number: AP150XB57 | TE Connectivity | TE Store |
General Purpose Relays RELAY VACUUM SPST | Sager |
Where can I find additional details, specifications and documents for a 6-1618006-6?
Additional datasheets, footprints and schematics for 6-1618006-6 are listed on our Part Details page. You can also find images and similar parts to 6-1618006-6 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 6-1618006-6 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 6-1618006-6 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 6-1618006-6 fall under?
The 6-1618006-6 is listed under Relays, Contactors & Switches > Relays > High Voltage Relays.
Can I view similar or alternative parts?
You can view similar parts to 6-1618006-6 when available in the High Voltage Relays range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 6-1618006-6 you can contact the distributor directly for product support, shipping queries etc.
Is the 6-1618006-6 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 6-1618006-6 have stock available?
Authorised distributors including Avnet America, TE Store and Sager have stock available or on a lead time for 6-1618006-6.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 6-1618006-6 often in real-time on the comparison pages.
What if I can't find stock of 6-1618006-6?
You can fill out our help required form which you can use to request a quote for 6-1618006-6 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.