Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: | 2-1618002-4 |
Prices starting from US$1,459.32
Distributor | Stock | ||
---|---|---|---|
Distrelec
from US$1,575.48
|
2
in stock
|
Buy Now | |
Rapid Electronics
from US$1,941.18
|
2
in stock
|
Buy Now | |
Chip One Stop
from US$1,910.00
|
2
in stock
|
Buy Now | |
Farnell
from US$1,792.04
|
2
in stock
|
Buy Now | |
Newark Electronics
from US$1,558.54
|
-
|
Buy Now | |
Avnet America
from US$1,459.32
|
-
|
Buy Now | |
Sager
from US$1,648.95
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Economizer | Internal |
---|---|
Power Switching | Yes |
Contact Arrangement | 1 Form X, SPST-NO |
Contact Base Material | Copper |
Contact Current Rating | 400A |
Auxiliary Contacts | Without |
Voltage (Max) | 320VDC |
Contact Switching Voltage (Max) | 1800 |
Coil Resistance | 3Ω |
Contact Voltage Rating | 28 – 1800kVDC |
Coil Voltage Rating | 12VDC |
Mounting Type | Bottom |
Relay Type | High Voltage |
RF Rated | No |
Product Type | Relay |
High Voltage Connection (Coil) | Flying Leads |
High Voltage Connection (Power) | Screw Terminals |
Termination Style | Stud Terminals |
Industrial Relays EV250-2A=RELAY 12VDC SPST-NO | Rapid Electronics |
TE Connectivity EV250-2A RELAY 12VDC SPST-NO Power/Signa | Distrelec |
CONTACTOR, SPST-NO, 12VDC, PANEL | Farnell |
Industrial Relays Ev250-2A=Relay, 12Vdc Spst-No |Amp Te Connectivity 2-1618002-4 | Newark Electronics |
Electromechanical Relay SPST-NO 400A 12VDC Panel Mount | Avnet America |
Industrial Relays EV250-2A=RELAY, 12VDC SPST-NO | Sager |
Where can I find additional details, specifications and documents for a 2-1618002-4?
Additional datasheets, footprints and schematics for 2-1618002-4 are listed on our Part Details page. You can also find images and similar parts to 2-1618002-4 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 2-1618002-4 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2-1618002-4 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 2-1618002-4 fall under?
The 2-1618002-4 is listed under Relays, Contactors & Switches > Relays > High Voltage Relays.
Can I view similar or alternative parts?
You can view similar parts to 2-1618002-4 when available in the High Voltage Relays range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 2-1618002-4 you can contact the distributor directly for product support, shipping queries etc.
Is the 2-1618002-4 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 2-1618002-4 have stock available?
Authorised distributors including Rapid Electronics, Chip One Stop, Distrelec, Farnell and Newark Electronics have stock available or on a lead time for 2-1618002-4.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 2-1618002-4 often in real-time on the comparison pages.
What if I can't find stock of 2-1618002-4?
You can fill out our help required form which you can use to request a quote for 2-1618002-4 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.