Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: | EV600HVANM |
Prices starting from US$204.21
Distributor | Stock | ||
---|---|---|---|
Distrelec
from US$491.27
|
9
in stock
|
Buy Now | |
TTI Europe
from US$233.21
|
160
in stock
|
Buy Now | |
Heilind Electronics
from US$259.59
|
37
in stock
|
Buy Now | |
TE Store
from US$295.92
|
17
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$259.59
|
7
in stock
|
Buy Now | |
Rapid Electronics
from US$422.73
|
3
in stock
|
Buy Now | |
RS
from US$631.84
|
-
|
Buy Now | |
Avnet America
from US$204.21
|
-
|
Buy Now | |
RS Americas
from US$285.43
|
-
|
Buy Now | |
element14
from US$257.10
|
-
|
Buy Now | |
Sager
from US$230.75
|
-
|
Buy Now | |
Farnell
from US$290.50
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Auxiliary Switch Contact Arrangement | 1 Form A, SPST-NO |
---|---|
Contact Current Rating | 600A |
Pole Configuration | 1 |
Contact Arrangement | 1 Form X (NO - DM) |
Contact Base Material | Copper |
Wire Size | 000 – 0000AWG |
Coil Resistance | 2 – 45Ω |
Coil Voltage (Max) | 14VDC |
Actuating System | DC |
Coil Voltage Rating | 12VDC |
Contact Switching Voltage (Max) | 900VDC |
UL Flammability Rating | UL 94V-0 |
Mounting Plate | Without |
Mounting Type | Screw |
Torque | 100in-lbs |
Packaging Method | Box |
実装方法 | Box |
Molded | No |
Terminal Configuration | Screw |
Arc Cover | Without |
Contactor Type | Hermatically Sealed |
Model | EV200 |
Auxiliary Contact Terminals | Wire - Connector |
Coil Termination | Flying Lead |
RELAY CONTACTOR SPST-NO 12V CO | TTI Europe |
EV600HVANM = CONTACTOR SPST-NO, 12V COI | Heilind Electronics |
EV600HVANM = CONTACTOR, SPST-NO 12V COIL Contact Current Rating: 600 A Contact Switching Voltage (Max): 900 VDC Coil Voltage Rating: 12 VDC Contact Arrangement: 1 Form X (NO - DM) General Purpose Contactor | 600 A 900 VDC 12 VDC 1 Form X (NO - DM) | Part Number: 5-1618413-0 | Internal Number: 5-1618413-0 | Alias Number: EV600HVANM | TE Connectivity | TE Store |
TE Connectivity - Kilovac High Voltage DC Contactor, Kilovac EV600, 1NO, 600A, Screw Terminal, M8 | Distrelec |
Contactors-Electromechanical SPST-NO 12V COIL | Rapid Electronics |
Contactor SPST-NO-12 V | RS |
Contactor SPST-NO 12VDC 1-Pole | Avnet America |
Contactor, High Voltage, SPST-NO, Kilovec EV600, 12V Coil | TE Connectivity 5-1618413-0 | RS Americas |
Contactors - Electromechanical CONTACTOR, SPST-NO 12V COIL | Sager |
CONTACTOR, SPST-NO-DM, 12VDC, 600A | Farnell |
Where can I find additional details, specifications and documents for a 5-1618413-0?
Additional datasheets, footprints and schematics for 5-1618413-0 are listed on our Part Details page. You can also find images and similar parts to 5-1618413-0 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 5-1618413-0 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 5-1618413-0 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 5-1618413-0 fall under?
The 5-1618413-0 is listed under Relays, Contactors & Switches > Contactors > General Purpose Contactors.
Can I view similar or alternative parts?
You can view similar parts to 5-1618413-0 when available in the General Purpose Contactors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 5-1618413-0 you can contact the distributor directly for product support, shipping queries etc.
Is the 5-1618413-0 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 5-1618413-0 have stock available?
Authorised distributors including TTI Europe, Heilind Electronics, TE Store, Distrelec and Heilind Electronics Asia have stock available or on a lead time for 5-1618413-0.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 5-1618413-0 often in real-time on the comparison pages.
What if I can't find stock of 5-1618413-0?
You can fill out our help required form which you can use to request a quote for 5-1618413-0 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.