Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: | 2-1618002-3 |
Prices starting from US$1,060.00
Distributor | Stock | ||
---|---|---|---|
Distrelec
from US$1,294.77
|
10
in stock
|
Buy Now | |
Rapid Electronics
from US$1,593.89
|
10
in stock
|
Buy Now | |
Chip One Stop
from US$1,060.00
|
10
in stock
|
Buy Now | |
Farnell
from US$2,142.59
|
8
in stock
|
Buy Now | |
Avnet America
from US$1,201.52
|
-
|
Buy Now | |
TTI Europe
from US$1,352.01
|
-
|
Buy Now | |
Sager
from US$1,201.29
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Economizer | External |
---|---|
Power Switching | Yes |
Contact Current Rating | 400A |
Contact Base Material | Copper |
Contact Arrangement | 1 Form X, SPST-NO |
Auxiliary Contacts | Without |
Coil Voltage Rating | 24VDC |
Contact Switching Voltage (Max) | 1800 |
Coil Resistance | 12Ω |
Contact Voltage Rating | 28 – 1800kVDC |
Voltage (Max) | 320VDC |
Mounting Type | Bottom |
Relay Type | High Voltage |
RF Rated | No |
Product Type | Relay |
High Voltage Connection (Power) | Screw Terminals |
Termination Style | Stud Terminals |
High Voltage Connection (Coil) | Flying Leads |
Industrial Relays EV250-1B=RELAY SPST-NO | Rapid Electronics |
TE Connectivity EV250-1B RELAY SPST-NO Power/Signal Rela | Distrelec |
POWER - GENERAL PURPOSE RELAYS | Farnell |
Electromechanical Relay SPST-NO 500A 24VDC 12Ohm Stud Mount | Avnet America |
HIGHCURRENT RELAY EV250-1B | TTI Europe |
Industrial Relays EV250-1B=RELAY, SPST-NO | Sager |
Contactor SPST-NO 24VDC 1-Pole | Avnet Abacus |
Where can I find additional details, specifications and documents for a 2-1618002-3?
Additional datasheets, footprints and schematics for 2-1618002-3 are listed on our Part Details page. You can also find images and similar parts to 2-1618002-3 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 2-1618002-3 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2-1618002-3 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 2-1618002-3 fall under?
The 2-1618002-3 is listed under Relays, Contactors & Switches > Relays > High Voltage Relays.
Can I view similar or alternative parts?
You can view similar parts to 2-1618002-3 when available in the High Voltage Relays range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 2-1618002-3 you can contact the distributor directly for product support, shipping queries etc.
Is the 2-1618002-3 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 2-1618002-3 have stock available?
Authorised distributors including Rapid Electronics, Chip One Stop, Distrelec, Farnell and Avnet America have stock available or on a lead time for 2-1618002-3.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 2-1618002-3 often in real-time on the comparison pages.
What if I can't find stock of 2-1618002-3?
You can fill out our help required form which you can use to request a quote for 2-1618002-3 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.