Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.47
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.77
|
1,219
in stock
|
Buy Now | |
TTI Europe
from US$0.58
|
32,491
in stock
|
Buy Now | |
element14
from US$0.69
|
1,219
in stock
|
Buy Now | |
TE Store
from US$0.47
|
907
in stock
|
Buy Now | |
Newark Electronics
from US$0.88
|
11
in stock
|
Buy Now | |
Future Electronics
from US$0.56
|
-
|
Buy Now | |
Avnet America
from US$0.58
|
-
|
Buy Now | |
Boersig
from US$0.72
|
-
|
Buy Now | |
Power and Signal Group
-
|
-
|
Buy Now |
Material | Copper Alloy |
---|---|
Sealable | No |
Accessory Type | Ferrule |
INNER FERRULE,SZ C,HVA280-2PI | TTI Europe |
FERRULE, COPPER ALLOY, - | element14 |
INNER FERRULE, SIZE C, HVA280-2PI Connector Shielding Accessory Type: Ferrule Primary Product Material: Copper Alloy Ferrule Copper Alloy | Automotive Connector Emc Shielding | Part Number: 1587828-3 | Internal Number: 1587828-3 | TE Connectivity | TE Store |
Inner Ferrule, Copper Alloy, 5.41-6.1Mm | Newark Electronics |
COPPER ALLOY INNER CRIMP FERRULE, SIZE C, HVA280-2PI | Future Electronics |
Connector Accessories Inner Ferrule Copper Alloy | Avnet America |
HVA 280 Copper Crimp Inner Ferrule, wire-to-board/wire-to-device, wire-to-wire | Power and Signal Group |
Where can I find additional details, specifications and documents for a 1587828-3?
Additional datasheets, footprints and schematics for 1587828-3 are listed on our Part Details page. You can also find images and similar parts to 1587828-3 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1587828-3 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1587828-3 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1587828-3 fall under?
The 1587828-3 is listed under Connectors > Automotive, Truck, Bus, & Off-Road Connectors > Automotive Connector Accessories > Automotive Connector EMC Shielding.
Can I view similar or alternative parts?
You can view similar parts to 1587828-3 when available in the Automotive Connector EMC Shielding range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1587828-3 you can contact the distributor directly for product support, shipping queries etc.
Is the 1587828-3 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1587828-3 have stock available?
Authorised distributors including TTI Europe, element14, Farnell, TE Store and Newark Electronics have stock available or on a lead time for 1587828-3.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1587828-3 often in real-time on the comparison pages.
What if I can't find stock of 1587828-3?
You can fill out our help required form which you can use to request a quote for 1587828-3 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.