Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$6.36
Distributor | Stock | ||
---|---|---|---|
Avnet America
from US$6.36
|
-
|
Buy Now |
Cable Exit Angle | 180° |
---|---|
Body Material | PA GF |
Connector Code | F |
Color | Orange |
Number of Positions | 2 |
Number of Rows | 1 |
Length | 2.82in, 71.55mm |
Height | 27.65mm, 1.08in |
Width | 29.9mm, 1.17in |
Operating Voltage | 600VAC |
Nominal Voltage Architecture | 24V, 42V, 550V, 500V, 48V, 12V, 600V, 80V, 125V, 90V, 240V |
Polarized | Yes |
Mounting Feature | Without |
Terminal Position Assurance | Yes |
Connector Position Assurance Capable | Yes |
Serviceable | No |
Packaging Method | Package |
Packaging Quantity | 1 |
Connector System | Wire-to-Device, Wire-to-Board |
Strain Relief | Yes |
Sealable | Yes |
Hybrid Connector | Yes |
Connector Style | Housing for male terminals |
Primary Locking Feature | Integrated in Housing |
Operating Temperature Range | -40 – 140°C, -40 – 284°F |
Where can I find additional details, specifications and documents for a 2103191-6?
Additional datasheets, footprints and schematics for 2103191-6 are listed on our Part Details page. You can also find images and similar parts to 2103191-6 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 2103191-6 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2103191-6 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 2103191-6 fall under?
The 2103191-6 is listed under Connectors > Automotive, Truck, Bus, & Off-Road Connectors > Automotive, Truck, Bus, & Off-Road Housings.
Can I view similar or alternative parts?
You can view similar parts to 2103191-6 when available in the Automotive, Truck, Bus, & Off-Road Housings range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 2103191-6 you can contact the distributor directly for product support, shipping queries etc.
Is the 2103191-6 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 2103191-6 have stock available?
Authorised distributors including Avnet America have stock available or on a lead time for 2103191-6.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 2103191-6 often in real-time on the comparison pages.
What if I can't find stock of 2103191-6?
You can fill out our help required form which you can use to request a quote for 2103191-6 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.