Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Body Material | PA GF |
---|---|
Color | Orange |
Connector Code | B |
Cable Exit Angle | 180° |
Number of Rows | 1 |
Number of Positions | 2 |
Mating Tab Width | .11in, 2.8mm |
Length | 1.17in, 29.9mm |
Width | 2.81in, 71.55mm |
Height | 1.08in, 27.65mm |
Operating Voltage | 600VDC |
Nominal Voltage Architecture | 500V, 90V, 125V, 240V, 48V, 550V, 42V, 12V, 600V, 80V, 24V |
Centerline (Pitch) | .409in, 10.4mm |
Polarized | Yes |
Terminal Position Assurance | No |
Mounting Feature | Without |
Circuit Application | Signal |
Connector Position Assurance Capable | Yes |
Serviceable | No |
Packaging Quantity | 1 |
Packaging Method | Package |
Connector Style | Housing for male terminals |
Connector System | Wire-to-Device, Wire-to-Board |
Primary Locking Feature | On the Terminal |
Sealable | Yes |
Strain Relief | Yes |
Hybrid Connector | Yes |
Operating Temperature Range | -40 – 257°F, -40 – 125°C |
CAP SUBASSY, KEY B, HVA280-2PHI Connector & Housing Type: Housing for Male Terminals Mating Tab Width: 2.8 mm Mating Tab Width: .11 in Connector System: Wire-to-Board Wire-to-Device Number of Positions: 2 Housing for Male Terminals 2.8 mm .11" Wire-to-Board | Automotive Housing | Part Number: 2103191-2 | Internal Number: 2103191-2 | TE Connectivity | TE Store |
Where can I find additional details, specifications and documents for a 2103191-2?
Additional datasheets, footprints and schematics for 2103191-2 are listed on our Part Details page. You can also find images and similar parts to 2103191-2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 2103191-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2103191-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 2103191-2 fall under?
The 2103191-2 is listed under Connectors > Automotive, Truck, Bus, & Off-Road Connectors > Automotive, Truck, Bus, & Off-Road Housings.
Can I view similar or alternative parts?
You can view similar parts to 2103191-2 when available in the Automotive, Truck, Bus, & Off-Road Housings range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 2103191-2 you can contact the distributor directly for product support, shipping queries etc.
Is the 2103191-2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 2103191-2 have stock available?
Authorised distributors including TE Store and Avnet America have stock available or on a lead time for 2103191-2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 2103191-2 often in real-time on the comparison pages.
What if I can't find stock of 2103191-2?
You can fill out our help required form which you can use to request a quote for 2103191-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.