4-2103177-6 Automotive, Truck, Bus, & Off-Road Connectors by TE Connectivity

PLUG ASSY, KEY F, FA,CPA, HVA280-2PHI XE

Status: Active
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$7.30

Distributor Stock
Logo for Distrelec
Distrelec
from US$10.09
250
in stock
Buy Now
Logo for TTI Europe
TTI Europe
from US$8.71
2,329
in stock
Buy Now
Logo for Rapid Electronics
Rapid Electronics
from US$9.84
250
in stock
Buy Now
Logo for Chip One Stop
Chip One Stop
from US$10.10
250
in stock
Buy Now
Logo for Farnell
Farnell
from US$12.33
200
in stock
Buy Now
Logo for TE Store
TE Store
from US$7.30
34
in stock
Buy Now
Logo for Avnet America
Avnet America
from US$8.61
-
Buy Now
Logo for Boersig
Boersig
from US$10.11
-
Buy Now

Specifications

Cable Exit Angle 180°
Body Material PA GF
Color Black
Number of Rows 1
Number of Positions 2
Mating Tab Width 2.8mm, .11in
Height 26.4mm, 1.039in
Length 1.296in, 32.9mm
Width 2in, 50.8mm
Nominal Voltage Architecture 500V, 24V, 550V, 42V, 90V, 125V, 240V, 48V, 12V, 600V, 80V
Operating Voltage 600VDC
Centerline (Pitch) 10.4mm, .409in
Degree of Protection IP6K9K
UL Flammability Rating UL 94-HB
Terminal Position Assurance No
Polarized Yes
Mounting Feature Without
Circuit Application Signal
Serviceable No
Connector Position Assurance Capable Yes
Connector Style Housing for female terminals
Strain Relief No
Sealable Yes
Primary Locking Feature On the Terminal
Connector System Wire-to-Board, Wire-to-Device
Hybrid Connector No
Operating Temperature Range -40 – 140°C, -40 – 284°F


Alternative Descriptions

PLUG ASSY,KEY F,FA,CPA,HVA280 | TTI Europe
Automotive Conn PLUG ASSY KEY F FACPA HVA280-2PHI | Rapid Electronics
TE Connectivity Connector Sealed Housing Plug 2 Position 10.4mm Straight Cable Mount Box | Distrelec
AUTOMOTIVE CONNECTOR HOUSINGS | Farnell
PLUG ASSY, KEY F, FA,CPA, HVA280-2PHI XE Connector & Housing Type: Housing for Female Terminals Mating Tab Width: 2.8 mm Mating Tab Width: .11 in Connector System: Wire-to-Device Wire-to-Board Number of Positions: 2 Housing for Female Terminals 2.8 mm .11" Wire-to-Device | Automotive Housing | Part Number: 4-2103177-6 | Internal Number: 4-2103177-6 | TE Connectivity | TE Store
Connector Sealed Housing Plug 2 Position 10.4mm Straight Cable Mount Box | Avnet America


Frequently Asked Questions

Where can I find additional details, specifications and documents for a 4-2103177-6?

Additional datasheets, footprints and schematics for 4-2103177-6 are listed on our Part Details page. You can also find images and similar parts to 4-2103177-6 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 4-2103177-6 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 4-2103177-6 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 4-2103177-6 fall under?

The 4-2103177-6 is listed under Connectors > Automotive, Truck, Bus, & Off-Road Connectors > Automotive, Truck, Bus, & Off-Road Housings.

Can I view similar or alternative parts?

You can view similar parts to 4-2103177-6 when available in the Automotive, Truck, Bus, & Off-Road Housings range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 4-2103177-6 you can contact the distributor directly for product support, shipping queries etc.

Is the 4-2103177-6 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for 4-2103177-6 have stock available?

Authorised distributors including TTI Europe, Rapid Electronics, Chip One Stop, Distrelec and Farnell have stock available or on a lead time for 4-2103177-6.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 4-2103177-6 often in real-time on the comparison pages.

What if I can't find stock of 4-2103177-6?

You can fill out our help required form which you can use to request a quote for 4-2103177-6 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay