Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: |
E20574-000,
AMPS-0-0156667-1 |
Prices starting from US$0.84
Distributor | Stock | ||
---|---|---|---|
RS
from US$1.03
|
14,000
in stock
|
Buy Now | |
Farnell
from US$1.04
|
2,663
in stock
|
Buy Now | |
element14
from US$0.99
|
2,403
in stock
|
Buy Now | |
TE Store
from US$2.09
|
958
in stock
|
Buy Now | |
Newark Electronics
from US$1.27
|
2
in stock
|
Buy Now | |
Future Electronics
from US$0.84
|
-
|
Buy Now | |
Avnet America
from US$0.86
|
-
|
Buy Now | |
Rapid Electronics
from US$1.54
|
-
|
Buy Now | |
RS Americas
from US$1.01
|
-
|
Buy Now | |
Boersig
from US$1.18
|
-
|
Buy Now | |
Distrelec
from US$1.45
|
-
|
Buy Now | |
TTI Europe
from US$0.90
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Insulation Material | Nylon |
---|---|
Plating Material | Tin |
Fully Insulated | No |
Connection Capacity | Single |
Contact Base Material | Brass |
Crimp Type | Compression |
Terminal Orientation | Flag |
Barrel Type | Closed |
Terminal & Splice Type | Receptacle |
Terminal Type | Receptacle |
Mating Tab Thickness | .81mm, .032in |
Receptacle Terminal Stock Thickness | .016in, .41mm |
Overall Length | 18.29mm, .72in |
Mating Tab Width | 6.35mm, .25in |
Wire Size | 22 – 18AWG, .26 – .96mm² |
Accepts Wire Insulation Diameter Range | .105 – .14in, 2.67 – 3.56mm |
Voltage (Max) | 300V |
Wire Insulation Support | With |
Barrel Color | Red |
Packaging Method | Carton |
Packaging Quantity | 1000 |
Sealable | No |
Insertion Force | Normal |
Wire Stop | No |
Insulated | Yes |
Terminates To | Wire & Cable |
Operating Temperature Range | 221°F, 105°C |
Receptacle,flag terminal,PIDG FASTON,red | RS |
RECEPTACLE, FASTON, R/A, AWG22-18 | Farnell |
PIDG FASTON FLAG ASSY 22-18 Quick Disconnect Terminal Type: Receptacle Wire Size: 22 – 18 AWG Wire Size: .26 – .96 mm² Wire Size: 509 – 1900 CMA Mating Tab Width: 6.35 mm Receptacle 22 – 18 AWG .26 – .96 mm² 509 – 1900 CMA | Pidg Faston Receptacle Quick Disconnect | Part Number: 156667-1 | Internal Number: 156667-1 | Alias Number: AMPS-0-0156667-1 | TE Connectivity | TE Store |
Receptacle, Faston, R/A, Awg22-18 | Newark Electronics |
PIDG Quick Disconnect Terminal 18-22AWG F 19.3mm 7.62mm Tin Loose Piece | Avnet America |
TE Connectivity 156667-1 Insulated Receptacle Flag Version Red 0.3 - 1.5mm² | Rapid Electronics |
PIDG Faston Flag Assy 22-18 | TE Connectivity 156667-1 | RS Americas |
TE Connectivity Spade Connector, Partially Insulated, 0.3 ... 1.5mm², Plug / Socket | Distrelec |
TAB CRIMP TERNIMAL AWG22-18 | TTI Europe |
Status: | Unknown |
---|---|
Series: | PIDG FASTON Series |
RoHS: | Unknown |
Product Range | PIDG FASTON Series |
---|---|
Terminal Type | Female Flag Disconnect |
Tab Size - Metric | 6.35mm x 0.81mm |
Tab Size - Imperial | 0.25" x 0.032" |
Wire Size AWG Min | 22AWG |
Wire Size AWG Max | 18AWG |
Insulator Colour | Red |
Conductor Area CSA | 1mm² |
Insulator Material | Nylon (Polyamide) |
Terminal Material | Brass |
SVHC | No SVHC (15-Jan-2018) |
Where can I find additional details, specifications and documents for a 156667-1?
Additional datasheets, footprints and schematics for 156667-1 are listed on our Part Details page. You can also find images and similar parts to 156667-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 156667-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 156667-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 156667-1 fall under?
The 156667-1 is listed under Terminals & Splices > Quick Disconnects.
Can I view similar or alternative parts?
You can view similar parts to 156667-1 when available in the Quick Disconnects range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 156667-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 156667-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 156667-1 have stock available?
Authorised distributors including RS, Farnell, element14, TE Store and Newark Electronics have stock available or on a lead time for 156667-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 156667-1 often in real-time on the comparison pages.
What if I can't find stock of 156667-1?
You can fill out our help required form which you can use to request a quote for 156667-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.