Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: |
AMPS-0-0156666-1,
749020-000 |
Prices starting from US$0.55
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.75
|
2,069
in stock
|
Buy Now | |
TTI Europe
from US$0.62
|
24,000
in stock
|
Buy Now | |
Boersig
from US$0.87
|
17,697
in stock
|
Buy Now | |
element14
from US$0.83
|
10,632
in stock
|
Buy Now | |
Farnell
from US$0.80
|
10,632
in stock
|
Buy Now | |
TE Store
from US$2.00
|
8,624
in stock
|
Buy Now | |
Distrelec
from US$0.94
|
2,905
in stock
|
Buy Now | |
Rapid Electronics
from US$1.42
|
2,762
in stock
|
Buy Now | |
Conrad
from US$1.89
|
2,386
in stock
|
Buy Now | |
Future Electronics
from US$0.55
|
800
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$1.17
|
398
in stock
|
Buy Now | |
Chip One Stop
from US$1.29
|
100
in stock
|
Buy Now | |
Newark Electronics
from US$1.15
|
-
|
Buy Now | |
Avnet America
from US$0.84
|
-
|
Buy Now | |
RS Americas
from US$0.93
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Plating Material | Tin |
---|---|
Insulation Material | Nylon |
Fully Insulated | No |
Barrel Type | Closed |
Terminal Orientation | Flag |
Terminal & Splice Type | Receptacle |
Crimp Type | Compression |
Contact Base Material | Brass |
Mating Tab Thickness | .81mm, .032in |
Wire Size | 1.04 – 2.62mm², 2050 – 5180CMA, 16 – 14AWG |
Mating Tab Width | .25in, 6.35mm |
Overall Length | 18.29mm, .72in |
Accepts Wire Insulation Diameter Range | .157in, 4mm |
Voltage (Max) | 300V |
Barrel Color | Blue |
Comment | CERTI-CRIMP Hand Tool P/N 169060-8 is for Wire Range 1.0 - 2.5 mm² CERTI-CRIMP Hand Tool P/N 47387-7 is for Wire Range 1.5 - 2.5 mm² |
Packaging Quantity | 1000 |
Packaging Method | Carton |
Insertion Force | Normal |
Insulated | Yes |
Terminates To | Wire & Cable |
Sealable | No |
Wire Stop | No |
Operating Temperature Range | 105°C, 221°F |
REC FASTON TERMINAL FLAG BLUE | TTI Europe |
RECEPTACLE, FASTON, R/A, AWG16-14 | element14 |
PIDG FASTON FLAG ASSY 16-14 Quick Disconnect Terminal Type: Receptacle Wire Size: 16 – 14 AWG Wire Size: 1.04 – 2.62 mm² Wire Size: 2050 – 5180 CMA Mating Tab Width: 6.35 mm Receptacle 16 – 14 AWG 1.04 – 2.62 mm² 2050 – 5180 CMA | Pidg Faston Receptacle Quick Disconnect | Part Number: 156666-1 | Internal Number: 156666-1 | Alias Number: 749020-000 | TE Connectivity | TE Store |
TE Connectivity - AMP Spade Connector, Partially Insulated, 1 ... 2.5mm², Socket | Distrelec |
TE Connectivity 156666-1 Insulated Receptacle Flag Version Blue 1.0 - 2.5mm² | Rapid Electronics |
The basic material is a highly conductive copper, electrolytically tin-plated in order to ensure anti-corrosion paint potentiometer All PIDG connector consists of a tin-plated body, via a specially designed for this purpose developed copper sleeve is located. Both parts are enclosed by a common insulating sleeve.· PIDG spade connectors and connectors meet the requirements according to MIL-T-7928.· On the tongue of the connector is the usable conductor cross-section area.· The multiple innenrillung of the crimp range ensures maximum electrical contact as well as a high tensile strength.· Copper sleeve guarantees complete wire insulation support and provides for a bend in any direction without wire insulation or conductor to damage.· Insulating sleeve and processing tool according to corresponding conductor cross-color-coded to facilitate the assignment.This text is machine translated. | Conrad |
Receptacle,flag terminal,PIDGFASTON,blue | RS |
PIDG Series AWG 16-14 Non-Mating End Insulated Tin Quick Disconnect Terminal | Future Electronics |
Terminal: flat | Transfer Multisort Elektronik |
Receptacle, Faston, R/A, Awg16-14 | Newark Electronics |
PIDG Quick Disconnect Terminal 14-16AWG F 19.3mm 7.62mm Tin Loose Piece | Avnet America |
PIDG Faston Flag Assy 16-14 | TE Connectivity 156666-1 | RS Americas |
Status: | Unknown |
---|---|
Series: | PIDG FASTON 250 Series |
RoHS: | Unknown |
Product Range | PIDG FASTON 250 Series |
---|---|
Terminal Type | Female Flag Disconnect |
Tab Size - Metric | 6.35mm x 0.81mm |
Tab Size - Imperial | 0.25" x 0.032" |
Wire Size AWG Min | 16AWG |
Wire Size AWG Max | 14AWG |
Insulator Colour | Blue |
Conductor Area CSA | 2mm² |
Insulator Material | Nylon (Polyamide) |
Terminal Material | Brass |
SVHC | No SVHC (15-Jan-2018) |
Where can I find additional details, specifications and documents for a 156666-1?
Additional datasheets, footprints and schematics for 156666-1 are listed on our Part Details page. You can also find images and similar parts to 156666-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 156666-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 156666-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 156666-1 fall under?
The 156666-1 is listed under Terminals & Splices > Quick Disconnects.
Can I view similar or alternative parts?
You can view similar parts to 156666-1 when available in the Quick Disconnects range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 156666-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 156666-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 156666-1 have stock available?
Authorised distributors including TTI Europe, Boersig, element14, Farnell and TE Store have stock available or on a lead time for 156666-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 156666-1 often in real-time on the comparison pages.
What if I can't find stock of 156666-1?
You can fill out our help required form which you can use to request a quote for 156666-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.