Contact Mating Area Plating Material | Pre-Tin |
---|---|
Contact Retention Within Housing | With |
Wire Contact Termination Area Plating Material | Pre-Tin |
Contact Current Rating (Max) | 7A |
Contact Type | Tab |
Contact Termination Area Plating Material | Pre-Tin |
Contact Orientation | Straight |
Contact Base Material | Copper Alloy |
Accepts Wire Insulation Diameter Range | .059 – .106in, 1.5 – 2.7mm |
Wire Size | 22 – 18AWG, .33 – .82mm² |
Mating Tab Width | .047in, 1.2mm |
Insulation Resistance | 1000 |
Operating Voltage | 300VAC |
Glow Wire Rating | Standard Part - Not Glow Wire |
Connector Mounting Type | Cable Mount (Free-Hanging) |
Wire Insulation Support | Without |
Contact Retention Type Within Housing | Locking Lance |
Circuit Application | Power |
For Multiple Crimp | No |
For Use With | Cap Housing |
Comment | Use with Grace Inertia Connector 3.5 |
Wire Type | Stranded |
Wire/Cable Type | Discrete Wire |
Packaging Quantity | 5000 |
Packaging Method | Reel |
Connector System | Wire-to-Wire |
Connector & Contact Terminates To | Wire & Cable |
Product Type | Contact |
Termination Type | Crimp |
Operating Temperature Range | -30 – 105°C, -22 – 221°F |
GRACE INERTIA 3.5 TAB CONTACT(L) Power Contact Type: Contact Operating Voltage: 300 VAC Contact Mating Area Plating Material: Tin Wire Size: 22 – 18 AWG Wire Size: .33 – .82 mm² Contact 300 VAC Tin 22 – 18 AWG | Grace Inertia Tab | Part Number: 1565080-1 | Internal Number: 1565080-1 | TE Connectivity | TE Store |
GRACE INERTIA CONNECTOR 3.5 TA | Newark Electronics |
Contact PIN Crimp ST Cable Mount Strip | Avnet America |
Where can I find additional details, specifications and documents for a 1565080-1?
Additional datasheets, footprints and schematics for 1565080-1 are listed on our Part Details page. You can also find images and similar parts to 1565080-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1565080-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1565080-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1565080-1 fall under?
The 1565080-1 is listed under Connectors > Power Connectors > Power Contacts.
Can I view similar or alternative parts?
You can view similar parts to 1565080-1 when available in the Power Contacts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1565080-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 1565080-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1565080-1 have stock available?
Authorised distributors including Powell Electronics, TE Store, Newark Electronics, element14 and Farnell have stock available or on a lead time for 1565080-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1565080-1 often in real-time on the comparison pages.
What if I can't find stock of 1565080-1?
You can fill out our help required form which you can use to request a quote for 1565080-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.