Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.11
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.12
|
2,965
in stock
|
Buy Now | |
Rapid Electronics
from US$0.11
|
11,100
in stock
|
Buy Now | |
Chip One Stop
from US$0.11
|
11,100
in stock
|
Buy Now | |
Distrelec
from US$0.11
|
11,100
in stock
|
Buy Now | |
Newark Electronics
from US$0.20
|
2,965
in stock
|
Buy Now | |
element14
from US$0.15
|
2,965
in stock
|
Buy Now | |
Avnet America
from US$0.13
|
-
|
Buy Now | |
Boersig
from US$0.11
|
-
|
Buy Now | |
TE Store
from US$0.21
|
-
|
Buy Now |
Keying | A |
---|---|
Number of Rows | 1 |
Number of Positions | 2 |
Number of Power Positions | 0 |
Number of Signal Positions | 0 |
Contact Base Material | Copper Alloy |
Contact Retention | Without |
Contact Layout | Inline |
Height | 9.3mm, .36549in |
Length | .355665in, 9.05mm |
Operating Voltage | 300VAC |
Centerline (Pitch) | .138in, 3.5mm |
Housing Color | Natural |
UL Flammability Rating | UL 94V-0 |
Housing Material | PA 66 |
Glow Wire Rating | Standard Part - Not Glow Wire |
Mating Retention Type | Locking Latch, Latch, Inertia Locking |
Mating Alignment Type | Keyed |
Panel Mount Feature | Without |
PCB Mount Retention | Without |
Mating Retention | With |
Mating Alignment | With |
Connector Mounting Type | Cable Mount (Free-Hanging) |
Strain Relief | Without |
Circuit Application | Power & Signal |
For Use With | Plug Housing : 1565081-1 |
Packaging Method | Bag |
Packaging Quantity | 400 |
Contact Type | Tab |
Housing Type | Receptacle |
Connector System | Wire-to-Wire |
Sealable | No |
Connector & Contact Terminates To | Wire & Cable |
Product Type | Housing |
Termination Method to Wire & Cable | Crimp |
Operating Temperature Range | -22 – 221°F, -30 – 105°C |
TE Connectivity - AMP PWR CONN GRACE INERTIA CONNECTOR 3.5 2P | Distrelec |
CONN HOUSING, RCPT, 2POS, 3.5MM | Farnell |
Rcpt Housing, 2Pos, Nylon 6/6 | Newark Electronics |
RCPT HOUSING, 2POS, NYLON 6/6 | element14 |
Conn Housing RCP 2 POS 3.5mm Crimp ST Loose Piece | Avnet America |
Special Order: GRACE INERTIA CONNECTOR 3.5 2P Rectangular Power Connector Type: Housing Connector & Housing Type: Receptacle Connector System: Wire-to-Wire Number of Positions: 2 Centerline (Pitch): 3.5 mm Housing Receptacle Wire-to-Wire 2 | Std Temp Grace Inertia Cap | Part Number: 1565085-1 | Internal Number: 1565085-1 | 3.5 mm | TE Connectivity | TE Store |
Where can I find additional details, specifications and documents for a 1565085-1?
Additional datasheets, footprints and schematics for 1565085-1 are listed on our Part Details page. You can also find images and similar parts to 1565085-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1565085-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1565085-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1565085-1 fall under?
The 1565085-1 is listed under Connectors > Power Connectors > Rectangular Power > Rectangular Power Connectors.
Can I view similar or alternative parts?
You can view similar parts to 1565085-1 when available in the Rectangular Power Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1565085-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 1565085-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1565085-1 have stock available?
Authorised distributors including Rapid Electronics, Chip One Stop, Distrelec, Farnell and Newark Electronics have stock available or on a lead time for 1565085-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1565085-1 often in real-time on the comparison pages.
What if I can't find stock of 1565085-1?
You can fill out our help required form which you can use to request a quote for 1565085-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.