Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.12
Distributor | Stock | ||
---|---|---|---|
Distrelec
from US$0.14
|
46,400
in stock
|
Buy Now | |
Newark Electronics
from US$0.22
|
46,400
in stock
|
Buy Now | |
Rapid Electronics
from US$0.12
|
46,400
in stock
|
Buy Now | |
Chip One Stop
from US$0.12
|
46,400
in stock
|
Buy Now | |
Farnell
from US$0.22
|
37,200
in stock
|
Buy Now | |
TE Store
from US$0.20
|
920
in stock
|
Buy Now | |
Avnet America
from US$0.14
|
-
|
Buy Now |
Number of Power Positions | 0 |
---|---|
Number of Rows | 1 |
Keying | A |
Number of Positions | 3 |
Number of Signal Positions | 0 |
Contact Retention | Without |
Contact Layout | Inline |
Contact Base Material | Copper Alloy |
Height | 9.3mm, .36549in |
Length | 12.55mm, .493215in |
Operating Voltage | 300VAC |
Housing Color | Natural |
Centerline (Pitch) | .138in, 3.5mm |
UL Flammability Rating | UL 94V-0 |
Housing Material | Nylon 6/6 GF |
Glow Wire Rating | Standard Part - Not Glow Wire |
Mating Alignment Type | Keyed |
Mating Retention Type | Inertia Locking, Latch, Locking Latch |
Connector Mounting Type | Cable Mount (Free-Hanging) |
Mating Retention | With |
PCB Mount Retention | Without |
Strain Relief | Without |
Mating Alignment | With |
Panel Mount Feature | Without |
Circuit Application | Power & Signal |
For Use With | Plug Housing |
Packaging Quantity | 300 |
Packaging Method | Bag |
Sealable | No |
Housing Type | Receptacle |
Contact Type | Socket |
Connector & Contact Terminates To | Wire & Cable |
Product Type | Housing |
Connector System | Wire-to-Wire |
Termination Method to Wire & Cable | Crimp |
Operating Temperature Range | -22 – 221°F, -30 – 105°C |
Grace Inertia Connector 3.5 3P |Amp Te Connectivity 1565086-1 | Newark Electronics |
TE Connectivity GRACE INERTIA CONNECTOR 3.5 3P Headers & | Distrelec |
PIN AND SOCKET CONNECTOR HOUSINGS | Farnell |
GRACE INERTIA CONNECTOR 3.5 3P Rectangular Power Connector Type: Housing Connector & Housing Type: Receptacle Connector System: Wire-to-Wire Number of Positions: 3 Centerline (Pitch): 3.5 mm Housing Receptacle Wire-to-Wire 3 | Std Temp Grace Inertia Cap | Part Number: 1565086-1 | Internal Number: 1565086-1 | 3.5 mm | TE Connectivity | TE Store |
Conn Housing RCP 3 POS 3.5mm Crimp ST Loose Piece | Avnet America |
Where can I find additional details, specifications and documents for a 1565086-1?
Additional datasheets, footprints and schematics for 1565086-1 are listed on our Part Details page. You can also find images and similar parts to 1565086-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1565086-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1565086-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1565086-1 fall under?
The 1565086-1 is listed under Connectors > Power Connectors > Rectangular Power > Rectangular Power Connectors.
Can I view similar or alternative parts?
You can view similar parts to 1565086-1 when available in the Rectangular Power Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1565086-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 1565086-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1565086-1 have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, Distrelec and Farnell have stock available or on a lead time for 1565086-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1565086-1 often in real-time on the comparison pages.
What if I can't find stock of 1565086-1?
You can fill out our help required form which you can use to request a quote for 1565086-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.