Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Number of Signal Positions | 0 |
---|---|
Number of Positions | 3 |
Number of Rows | 1 |
Number of Power Positions | 0 |
Multiple Contact Types | Without |
Contact Retention | Without |
Width | .375in |
Operating Voltage | 300VAC |
UL Flammability Rating | UL 94V-0 |
Centerline (Pitch) | .138in, 3.5mm |
Housing Material | Nylon 6/6 GF |
Housing Color | Green |
Circuit Identification Feature | Without |
Agency/Standard | CSA, UL |
VDE Tested | No |
Agency/Standard Number | E28476 |
UL Rating | Recognized |
Glow Wire Rating | Standard Part - Not Glow Wire |
CSA Rating | Certified |
Connector Mounting Type | Cable Mount (Free-Hanging) |
Assembly Integration Feature | Without |
Circuit Application | Power & Signal |
Packaging Quantity | 300 |
Packaging Method | Bag |
Sealable | No |
Product Type | Housing |
Connector System | Wire-to-Wire |
Housing Type | Receptacle |
Contact Type | Socket |
Connector & Contact Terminates To | Wire & Cable |
Termination Method to Wire & Cable | Crimp |
Operating Temperature Range | -30 – 105°C, -22 – 221°F |
Grace Inertia Connector 3.5 3P |Amp Te Connectivity 1565086-5 | Newark Electronics |
Special Order: GRACE INERTIA CONNECTOR 3.5 3P Rectangular Power Connector Type: Housing Connector & Housing Type: Receptacle Connector System: Wire-to-Wire Number of Positions: 3 Centerline (Pitch): 3.5 mm Housing Receptacle Wire-to-Wire 3 | Std Temp Grace Inertia Cap | Part Number: 1565086-5 | Internal Number: 1565086-5 | 3.5 mm | TE Connectivity | TE Store |
Status: | Unknown |
---|---|
Series: | Grace Inertia 3.3 Series |
RoHS: | Unknown |
Product Range | Grace Inertia 3.3 Series |
---|---|
Gender | Receptacle |
No. of Positions | 3Ways |
Pitch Spacing | 3.5mm |
For Use With | AMP Grace Inertia 3.3 Series 1565080-1 1612335-1 Socket Contacts |
SVHC | No SVHC (27-Jun-2018) |
Where can I find additional details, specifications and documents for a 1565086-5?
Additional datasheets, footprints and schematics for 1565086-5 are listed on our Part Details page. You can also find images and similar parts to 1565086-5 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1565086-5 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1565086-5 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1565086-5 fall under?
The 1565086-5 is listed under Connectors > Power Connectors > Rectangular Power > Rectangular Power Connectors.
Can I view similar or alternative parts?
You can view similar parts to 1565086-5 when available in the Rectangular Power Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1565086-5 you can contact the distributor directly for product support, shipping queries etc.
Is the 1565086-5 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1565086-5 have stock available?
Authorised distributors including Newark Electronics, Avnet America, TE Store and Farnell have stock available or on a lead time for 1565086-5.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1565086-5 often in real-time on the comparison pages.
What if I can't find stock of 1565086-5?
You can fill out our help required form which you can use to request a quote for 1565086-5 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.