Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Row-to-Row Spacing | .189in, 4.8mm |
---|---|
Number of Power Positions | 4 |
Number of Positions | 4 |
Number of Signal Positions | 0 |
Number of Rows | 2 |
Contact Retention | Without |
Wire Size | 26 – 18AWG, .129 – .823mm² |
Operating Voltage | 200VDC, 200VAC |
Centerline (Pitch) | 3.5mm, .138in |
Housing Material | Nylon 6/6 |
UL Flammability Rating | UL 94V-0 |
Housing Color | Blue |
Glow Wire Rating | Standard Part - Not Glow Wire |
Connector Mounting Type | Cable Mount (Free-Hanging) |
Circuit Application | Power |
Packaging Method | Bag |
Packaging Quantity | 300 |
Product Type | Connector |
Connector & Contact Terminates To | Wire & Cable |
Sealable | No |
Contact Type | Socket |
Connector System | Wire-to-Board |
Housing Type | Receptacle |
Termination Method to Wire & Cable | Crimp |
Operating Temperature Range | -30 – 105°C, -22 – 221°F |
Grace Inertia Connector 3.5 4P |Te Connectivity 2-1565087-3 | Newark Electronics |
Special Order: GRACE INERTIA CONNECTOR 3.5 4P Rectangular Power Connector Type: Housing Connector & Housing Type: Receptacle Connector System: Wire-to-Board Number of Positions: 4 Centerline (Pitch): 3.5 mm Housing Receptacle Wire-to-Board 4 | Std Temp Grace Inertia Cap | Part Number: 2-1565087-3 | Internal Number: 2-1565087-3 | 3.5 mm | TE Connectivity | TE Store |
Where can I find additional details, specifications and documents for a 2-1565087-3?
Additional datasheets, footprints and schematics for 2-1565087-3 are listed on our Part Details page. You can also find images and similar parts to 2-1565087-3 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 2-1565087-3 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2-1565087-3 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 2-1565087-3 fall under?
The 2-1565087-3 is listed under Connectors > Power Connectors > Rectangular Power > Rectangular Power Connectors.
Can I view similar or alternative parts?
You can view similar parts to 2-1565087-3 when available in the Rectangular Power Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 2-1565087-3 you can contact the distributor directly for product support, shipping queries etc.
Is the 2-1565087-3 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 2-1565087-3 have stock available?
Authorised distributors including Newark Electronics and TE Store have stock available or on a lead time for 2-1565087-3.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 2-1565087-3 often in real-time on the comparison pages.
What if I can't find stock of 2-1565087-3?
You can fill out our help required form which you can use to request a quote for 2-1565087-3 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.