Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Weight per Piece | .95g |
---|---|
Stripe Color | Blue |
Plating Material | Copper, Tin |
Insulation Sleeve Color | Blue |
Terminal Angle | Straight |
Number of Holes | 1 |
Terminal Orientation | Offset |
Terminal & Splice Type | Ring Tongue |
Military Part Class | Class II |
Wire Insulation Diameter (Max) | .13in, 3.302mm |
Wire Insulation Diameter | 1.6 – 3.302mm, .063 – .13in |
Wire Size | 16AWG, 1.25 – 1.4mm², 2800CMA |
Tongue Thickness | .79mm, .031in |
Stud Diameter | 5mm, .197in |
Overall Length | .906in, 23mm |
Voltage (Max) | 300V |
Current Rating | 1A |
Government Qualified | Yes |
Wire Insulation Support | With |
Heavy Duty | No |
Packaging Method | Tape Mounted |
Packaging Quantity | 5000 |
Barrel Type | Closed Barrel |
Stud Size | #10 |
Wire/Cable Type | Regular Wire |
Sealable | No |
Support Style | Insulation Restriction |
Insulated | Yes |
Shape Description | RING-042 |
Operating Temperature Range | 221°F, 105°C |
Terminal,pidg R Ir 16 10 Rohs Compliant: Yes |Amp Te Connectivity 1-51864-3 | Newark Electronics |
Terminal, PIDG, R Ir 16 10 | TE Connectivity 1-51864-3 | RS Americas |
Where can I find additional details, specifications and documents for a 1-51864-3?
Additional datasheets, footprints and schematics for 1-51864-3 are listed on our Part Details page. You can also find images and similar parts to 1-51864-3 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1-51864-3 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1-51864-3 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1-51864-3 fall under?
The 1-51864-3 is listed under Terminals & Splices > Rings & Spades.
Can I view similar or alternative parts?
You can view similar parts to 1-51864-3 when available in the Rings & Spades range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1-51864-3 you can contact the distributor directly for product support, shipping queries etc.
Is the 1-51864-3 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1-51864-3 have stock available?
Authorised distributors including Newark Electronics, RS Americas and Sager have stock available or on a lead time for 1-51864-3.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1-51864-3 often in real-time on the comparison pages.
What if I can't find stock of 1-51864-3?
You can fill out our help required form which you can use to request a quote for 1-51864-3 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.