Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Retaining Ring Material | Copper Alloy |
---|---|
PCB Contact Termination Area Plating Material | Gold |
Contact Base Material | Copper Alloy |
Contact Mating Area Plating Material Thickness | .76µm |
Contact Mating Area Plating Material | Gold |
Contact Length | .634in, 16.1mm |
端子の下地めっきの材料 | Nickel |
Contact Type | Socket |
Contact Orientation | Straight |
Contact Configuration | High Current Power Contact |
Contact Underplating Material | Nickel |
Contact Current Rating (Max) | 3A |
Circuit Application | Power |
For Use With | Type M Connector |
実装方法 | Bag |
Packaging Method | Bag |
Connector & Contact Terminates To | Printed Circuit Board |
Product Type | Contact |
DIN Level | II |
Connector System | Cable-to-Cable |
Operating Temperature Range | -55 – 105°C, -67 – 221°F |
148375-1 Rohs Compliant: Yes |Amp Te Connectivity 148375-1 | Newark Electronics |
Contact SKT Crimp ST Cable Mount Loose Piece | Avnet America |
148375 Series Type M Class C2 Straight DIN 41612 Connector Socket | TE Connectivity 148375-1 | RS Americas |
Where can I find additional details, specifications and documents for a 148375-1?
Additional datasheets, footprints and schematics for 148375-1 are listed on our Part Details page. You can also find images and similar parts to 148375-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 148375-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 148375-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 148375-1 fall under?
The 148375-1 is listed under Connectors > PCB Connectors > Backplane Connectors > Rack & Panel Backplane > Rack & Panel Contacts.
Can I view similar or alternative parts?
You can view similar parts to 148375-1 when available in the Rack & Panel Contacts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 148375-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 148375-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 148375-1 have stock available?
Authorised distributors including Newark Electronics, Avnet America and RS Americas have stock available or on a lead time for 148375-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 148375-1 often in real-time on the comparison pages.
What if I can't find stock of 148375-1?
You can fill out our help required form which you can use to request a quote for 148375-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.