Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Number of Signal Positions | 78 |
---|---|
Rows Loaded | A, C, B |
Number of Rows | 3 |
Number of Positions | 78 |
Number of Columns | 26 |
PCB Mount Orientation | Vertical |
Board-to-Board Configuration | Vertical |
Number of Power or Coaxial Positions | 2 |
Contact Type | Socket |
Contact Current Rating (Max) | 3A |
Contact Base Material | Copper Alloy |
PCB Thickness (Recommended) | 1.57mm, .062in |
Row-to-Row Spacing | 2.54mm, .1in |
Centerline (Pitch) | 2.54mm, .1in |
Housing Material | Polymer - GF |
Housing Color | Gray |
UL Flammability Rating | UL 94V-0 |
Connector Mounting Type | Board Mount |
Circuit Application | Power & Signal |
Tool-less (Flat Rock) | Yes |
Packaging Method | Box |
実装方法 | Box |
Sealable | No |
Connector System | Board-to-Board |
DIN Size | Half |
Connector & Contact Terminates To | Printed Circuit Board |
DIN Level | II |
Connector & Housing Type | Receptacle |
Termination Post & Tail Length | .19in, 4.83mm |
Interface Type | Eurocard/DIN 41612 |
Termination Method to Printed Circuit Board | Through Hole - Press-Fit |
Operating Temperature Range | -55 – 105°C, -67 – 221°F |
ASSY,RECPT,TYPE M,EUROCARD,L-F Connector & Housing Type: Receptacle Connector System: Board-to-Board Termination Post & Tail Length: .19 in Termination Post & Tail Length: 4.83 mm Number of Positions: 78 Receptacle Board-to-Board .19" 4.83 mm | Eurocard Connector | Part Number: 5148417-5 | Internal Number: 5148417-5 | TE Connectivity | TE Store |
Assy,recpt,type M,eurocard,l-Free,78+2,p |Amp Te Connectivity 5148417-5 | Newark Electronics |
Conn DIN 41612 HDR 2Power/78Signal POS 2.54mm Press Fit ST Thru-Hole | Avnet America |
Where can I find additional details, specifications and documents for a 5148417-5?
Additional datasheets, footprints and schematics for 5148417-5 are listed on our Part Details page. You can also find images and similar parts to 5148417-5 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 5148417-5 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 5148417-5 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 5148417-5 fall under?
The 5148417-5 is listed under Connectors > PCB Connectors > Backplane Connectors > Eurocard Connectors.
Can I view similar or alternative parts?
You can view similar parts to 5148417-5 when available in the Eurocard Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 5148417-5 you can contact the distributor directly for product support, shipping queries etc.
Is the 5148417-5 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 5148417-5 have stock available?
Authorised distributors including Chip One Stop, TE Store, Newark Electronics, Avnet America and Avnet Abacus have stock available or on a lead time for 5148417-5.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 5148417-5 often in real-time on the comparison pages.
What if I can't find stock of 5148417-5?
You can fill out our help required form which you can use to request a quote for 5148417-5 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.