Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$4.69
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$4.69
|
No stock
|
Buy Now | |
TE Store
from US$15.17
|
85
in stock
|
Buy Now | |
Newark Electronics
from US$13.32
|
-
|
Buy Now | |
Avnet America
from US$11.99
|
-
|
Buy Now | |
RS Americas
from US$19.77
|
-
|
Buy Now | |
element14
from US$5.67
|
-
|
Buy Now | |
Boersig
from US$13.17
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Number of Signal Positions | 60 |
---|---|
PCB Mount Orientation | Right Angle |
Number of Columns | 18 |
Rows Loaded | B, A, C |
Number of Power or Coaxial Positions | 4 |
Board-to-Board Configuration | Right Angle |
Number of Rows | 3 |
Contact Current Rating (Max) | 1.5A |
端子の下地めっきの材料 | Nickel |
Contact Base Material | Phosphor Bronze |
Contact Cross Section | .64 x .64mm |
PCB Contact Termination Area Plating Material | Tin-Lead |
Contact Type | Pin |
Contact Mating Area Plating Material | Tin-Lead |
Contact Underplating Material | Nickel |
Row-to-Row Spacing | 2.54mm, .1in |
Housing Material | Thermoplastic |
Housing Color | Gray |
Centerline (Pitch) | 2.54mm, .1in |
UL Flammability Rating | UL 94V-0 |
PCB Mount Retention | With |
PCB Mount Retention Type | Mounting Hole |
Connector Mounting Type | Board Mount |
PCB Mount Alignment | Without |
Panel Mount Feature | Without |
Mating Alignment | Without |
Mating Retention | With |
Circuit Application | Power & Signal |
実装方法 | Box |
Packaging Method | Box |
Make First / Break Last | No |
Connector & Contact Terminates To | Printed Circuit Board |
DIN Level | II |
Sealable | No |
DIN Size | Half |
Connector System | Board-to-Board |
Connector & Housing Type | Plug |
Termination Post & Tail Length | .104in, 2.64mm |
Interface Type | Eurocard/DIN 41612 |
Termination Method to Printed Circuit Board | Through Hole - Solder |
Operating Temperature Range | -67 – 221°F, -55 – 105°C |
EURO TYPE M PIN ASSY 60+4 Connector & Housing Type: Plug Connector System: Board-to-Board Termination Post & Tail Length: .104 in Termination Post & Tail Length: 2.64 mm Number of Positions: 60 4 Plug Board-to-Board .104" 2.64 mm | Eurocard Connector | Part Number: 148412-5 | Internal Number: 148412-5 | TE Connectivity | TE Store |
Euro Type M Pin Assy 60+4 Rohs Compliant: No |Amp Te Connectivity 148412-5 | Newark Electronics |
Conn DIN 41612 PIN 4Power/60Signal POS Solder RA Thru-Hole | Avnet America |
EURO TYPE M PIN ASSY 60 plus 4, Eurocard Connectors | TE Connectivity 148412-5 | RS Americas |
PLUG, DIN41612, R/A, M, 60+4WAY | element14 |
Status: | Unknown |
---|---|
Series: | Type M Series |
RoHS: | Unknown |
Product Range | Type M Series |
---|---|
No. of Contacts | 64Contacts |
Gender | Plug |
Pitch Spacing | 2.54mm |
No. of Rows | 3 Row |
Rows Loaded | a + b + c |
Contact Plating | Gold Plated Contacts |
Contact Material | Phosphor Bronze |
No. of Mating Cycles | - |
SVHC | No SVHC (27-Jun-2018) |
Where can I find additional details, specifications and documents for a 148412-5?
Additional datasheets, footprints and schematics for 148412-5 are listed on our Part Details page. You can also find images and similar parts to 148412-5 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 148412-5 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 148412-5 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 148412-5 fall under?
The 148412-5 is listed under Connectors > PCB Connectors > Backplane Connectors > Eurocard Connectors.
Can I view similar or alternative parts?
You can view similar parts to 148412-5 when available in the Eurocard Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 148412-5 you can contact the distributor directly for product support, shipping queries etc.
Is the 148412-5 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 148412-5 have stock available?
Authorised distributors including TE Store, Newark Electronics, Avnet America, RS Americas and element14 have stock available or on a lead time for 148412-5.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 148412-5 often in real-time on the comparison pages.
What if I can't find stock of 148412-5?
You can fill out our help required form which you can use to request a quote for 148412-5 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.