Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: | V42254P2263M420 |
PCB Mount Orientation | Vertical |
---|---|
Number of Signal Positions | 42 |
Number of Columns | 14 |
Number of Positions | 42 |
Number of Power or Coaxial Positions | 6 |
Number of Rows | 3 |
Rows Loaded | A, B, C |
Board-to-Board Configuration | Vertical |
Contact Base Material | Phosphor Bronze |
Contact Type | Socket |
Contact Current Rating (Max) | 1.5A |
Row-to-Row Spacing | 2.54mm, .1in |
Connector Height | 10.6mm |
PCB Thickness (Recommended) | .086in, 2.2mm |
コネクタの高さ | 10.6mm |
Centerline (Pitch) | .1in, 2.54mm |
Housing Material | Thermoplastic PBT GF |
Housing Color | Gray |
UL Flammability Rating | UL 94V-0 |
Panel Mount Feature | Without |
Connector Mounting Type | Board Mount |
Circuit Application | Power & Signal |
Shielded | No |
Make First / Break Last | No |
Connector & Contact Terminates To | Printed Circuit Board |
DIN Size | Standard |
DIN Level | II |
Sealable | No |
Connector System | Board-to-Board |
Connector & Housing Type | Receptacle |
Termination Post & Tail Length | 3.7mm, .146in |
Interface Type | Eurocard/DIN 41612 |
Termination Method to Printed Circuit Board | Through Hole - Press-Fit |
Operating Temperature Range | -55 – 105°C, -67 – 221°F |
Conn DIN 41612 SKT 6Power/42Signal POS Press Fit ST Thru-Hole | Avnet America |
TE Connectivity | Sager |
Where can I find additional details, specifications and documents for a 5-1393637-7?
Additional datasheets, footprints and schematics for 5-1393637-7 are listed on our Part Details page. You can also find images and similar parts to 5-1393637-7 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 5-1393637-7 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 5-1393637-7 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 5-1393637-7 fall under?
The 5-1393637-7 is listed under Connectors > PCB Connectors > Backplane Connectors > Eurocard Connectors.
Can I view similar or alternative parts?
You can view similar parts to 5-1393637-7 when available in the Eurocard Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 5-1393637-7 you can contact the distributor directly for product support, shipping queries etc.
Is the 5-1393637-7 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 5-1393637-7 have stock available?
Authorised distributors including Avnet America, Sager and Avnet Abacus have stock available or on a lead time for 5-1393637-7.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 5-1393637-7 often in real-time on the comparison pages.
What if I can't find stock of 5-1393637-7?
You can fill out our help required form which you can use to request a quote for 5-1393637-7 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.