Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$86.30
PCB Mount Orientation | Vertical |
---|---|
Board-to-Board Configuration | Vertical |
Rows Loaded | A, C, B |
Number of Rows | 3 |
Number of Power or Coaxial Positions | 8 |
Number of Signal Positions | 24 |
Number of Columns | 8 |
Contact Cross Section | .64 x .64mm |
Contact Current Rating (Max) | 1.5A |
Contact Type | Socket |
Contact Base Material | Phosphor Bronze |
端子の下地めっきの材料 | Nickel |
PCB Contact Termination Area Plating Material | Tin-Lead |
Contact Underplating Material | Nickel |
Contact Mating Area Plating Material | Tin-Lead |
PCB Thickness (Recommended) | 1.57mm, .062in |
Connector Height | 17.43mm |
コネクタの高さ | 17.43mm |
Row-to-Row Spacing | .1in, 2.54mm |
Housing Color | Gray |
Centerline (Pitch) | 2.54mm, .1in |
Housing Material | Thermoplastic |
UL Flammability Rating | UL 94V-0 |
Connector Mounting Type | Board Mount |
PCB Mount Retention | Without |
PCB Mount Alignment | Without |
Panel Mount Feature | Without |
Mating Retention | With |
Mating Alignment | Without |
Circuit Application | Power & Signal |
Tool-less (Flat Rock) | Yes |
Packaging Method | Box |
実装方法 | Box |
Connector System | Board-to-Board |
DIN Size | Half |
Make First / Break Last | No |
Connector & Contact Terminates To | Printed Circuit Board |
DIN Level | II |
Sealable | No |
Connector & Housing Type | Receptacle |
Interface Type | Eurocard/DIN 41612 |
Termination Post & Tail Length | 5.97mm, .235in |
Termination Method to Printed Circuit Board | Through Hole - Press-Fit |
Operating Temperature Range | -67 – 221°F, -55 – 105°C |
024+7 Euro Type M Recp Asy Pwr |Amp Te Connectivity 148497-5 | Newark Electronics |
DIN 41612 Connectors DIN41612 M VERT RCPT | Rapid Electronics |
TE Connectivity 024+7 EURO TYPE M RECP ASY PWR Board Euro Connector 24 Contact(s) 3 Row(s) Female Straight 0.1 inch Pitch Solder Terminal Locking Gray Insulator Receptacle | Distrelec |
CONNECTOR, DIN 41612, RCPT, 32P, 3ROW | Farnell |
Conn DIN 41612 SKT 8Power/32Signal POS Solder ST Thru-Hole | Avnet Abacus |
Status: | Unknown |
---|---|
Series: | Eurocard Type M Series |
RoHS: | Unknown |
Product Range | Eurocard Type M Series |
---|---|
No. of Contacts | 32Contacts |
Gender | Receptacle |
Pitch Spacing | 2.54mm |
No. of Rows | 3 Row |
Rows Loaded | a + b + c |
Contact Plating | Tin Lead Plated Contacts |
Contact Material | Phosphor Bronze |
No. of Mating Cycles | - |
SVHC | No SVHC (27-Jun-2018) |
Where can I find additional details, specifications and documents for a 148497-5?
Additional datasheets, footprints and schematics for 148497-5 are listed on our Part Details page. You can also find images and similar parts to 148497-5 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 148497-5 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 148497-5 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 148497-5 fall under?
The 148497-5 is listed under Connectors > PCB Connectors > Backplane Connectors > Eurocard Connectors.
Can I view similar or alternative parts?
You can view similar parts to 148497-5 when available in the Eurocard Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 148497-5 you can contact the distributor directly for product support, shipping queries etc.
Is the 148497-5 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 148497-5 have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, Distrelec and Farnell have stock available or on a lead time for 148497-5.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 148497-5 often in real-time on the comparison pages.
What if I can't find stock of 148497-5?
You can fill out our help required form which you can use to request a quote for 148497-5 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.