Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$1.40
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$1.81
|
121
in stock
|
Buy Now | |
Newark Electronics
from US$1.96
|
309
in stock
|
Buy Now | |
Chip One Stop
from US$2.81
|
134
in stock
|
Buy Now | |
Distrelec
from US$2.33
|
129
in stock
|
Buy Now | |
element14
from US$2.03
|
121
in stock
|
Buy Now | |
TE Store
from US$1.40
|
59
in stock
|
Buy Now | |
Avnet America
from US$2.08
|
-
|
Buy Now | |
Boersig
from US$1.79
|
-
|
Buy Now | |
Power and Signal Group
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Material | PBT GF |
---|---|
Color | Black |
Cable Exit Angle | 90 (Right Angle) |
Number of Positions | 58 |
Packaging Quantity | 300 |
Packaging Method | Box |
Accessory Type | Cover Assembly |
Strain Relief | With |
Connector System | Wire-to-Device, Wire-to-Board |
Sealable | No |
Operating Temperature Range | -40 – 140°C, -40 – 284°F |
Automotive Connector Housing Rohs Compliant: Yes |Amp Te Connectivity 1452421-1 | Newark Electronics |
TE Connectivity - AMP 58 P. CONNECTOR COVER 90 ASSY | Distrelec |
COVER ASSEMBLY, 58POS | element14 |
58 POS. CONNECTOR COVER 90 ASSY Protection & Strain Relief Accessory Type: Cover Assembly Strain Relief: With Primary Product Color: Black Primary Product Material: PBT GF Number of Positions: 58 Cover Assembly With Black PBT GF | Automotive Connector Cap & Cover | Part Number: 1452421-1 | Internal Number: 1452421-1 | TE Connectivity | TE Store |
AMP1452421-1 | Avnet America |
90 DEGREE BACKSHELL - WIRE DRE | Power and Signal Group |
Where can I find additional details, specifications and documents for a 1452421-1?
Additional datasheets, footprints and schematics for 1452421-1 are listed on our Part Details page. You can also find images and similar parts to 1452421-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1452421-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1452421-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1452421-1 fall under?
The 1452421-1 is listed under Connectors > Automotive, Truck, Bus, & Off-Road Connectors > Automotive Connector Accessories > Automotive Connector Caps & Covers.
Can I view similar or alternative parts?
You can view similar parts to 1452421-1 when available in the Automotive Connector Caps & Covers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1452421-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 1452421-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1452421-1 have stock available?
Authorised distributors including Newark Electronics, Chip One Stop, Distrelec, element14 and Farnell have stock available or on a lead time for 1452421-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1452421-1 often in real-time on the comparison pages.
What if I can't find stock of 1452421-1?
You can fill out our help required form which you can use to request a quote for 1452421-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.