Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.11
Distributor | Stock | ||
---|---|---|---|
RS
from US$4.14
|
213
in stock
|
Buy Now | |
TTI Europe
from US$0.11
|
69,000
in stock
|
Buy Now | |
Heilind Electronics
from US$0.14
|
6,750
in stock
|
Buy Now | |
Chip One Stop
from US$0.20
|
3,000
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$0.14
|
1,575
in stock
|
Buy Now | |
Newark Electronics
from US$0.14
|
-
|
Buy Now | |
Avnet America
from US$0.12
|
-
|
Buy Now | |
RS Americas
from US$1.94
|
-
|
Buy Now | |
element14
from US$0.24
|
-
|
Buy Now | |
Boersig
from US$0.12
|
-
|
Buy Now | |
Farnell
from US$0.32
|
-
|
Buy Now | |
Power and Signal Group
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Contact Termination Area Plating Material | Tin (Sn) |
---|---|
Terminal & Splice Type | Receptacle |
Mating Tab Width | 2.8mm, .11in |
Typical Current Rating | 5A |
Mating Tab Thickness | .8mm, .031in |
Crimp Type | F-Crimp |
Interface Plating | Tin (Sn) |
Wire Insulation Diameter | .137in, 3.5mm |
Wire Size Search | 2mm², 3mm², 17AWG, 1.5mm², 13AWG, 15AWG, 2.5mm², 1.25mm², 1mm², 14AWG, 16AWG, 1.3mm², 12AWG |
Wire Size | 1 – 3mm², 17 – 13AWG |
Packaging Method | Reel |
Packaging Quantity | 3000 |
Receptacle Style | 180° |
Wire Type | Copper |
Sealable | No |
Primary Locking Feature | Locking Lance |
Termination Method | Crimp |
Operating Temperature Range | -40 – 100°C, -40 – 212°F |
JUNIOR POWER TIMER SOCKET CONT | TTI Europe |
JUNIOR POWER TIMER RECEPT | Heilind Electronics |
Contact, Socket, 17-12Awg, Crimp | Newark Electronics |
Contact SKT Crimp ST Cable Mount Strip | Avnet America |
CONTACT, SOCKET, 17-12AWG, CRIMP | Farnell |
JUNIOR POWER TIMER RECEPT | Power and Signal Group |
Status: | Unknown |
---|---|
Series: | JPT Series |
RoHS: | Unknown |
Product Range | JPT Series |
---|---|
Contact Plating | Tin Plated Contacts |
Contact Material | Brass |
Contact Gender | Socket |
Contact Termination Type | Crimp |
Wire Size AWG Min | 17AWG |
Wire Size AWG Max | 12AWG |
SVHC | No SVHC (15-Jan-2018) |
Where can I find additional details, specifications and documents for a 144432-1?
Additional datasheets, footprints and schematics for 144432-1 are listed on our Part Details page. You can also find images and similar parts to 144432-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 144432-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 144432-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 144432-1 fall under?
The 144432-1 is listed under Terminals & Splices > Automotive, Truck, Bus, & Off-Road Terminals.
Can I view similar or alternative parts?
You can view similar parts to 144432-1 when available in the Automotive, Truck, Bus, & Off-Road Terminals range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 144432-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 144432-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 144432-1 have stock available?
Authorised distributors including TTI Europe, Heilind Electronics, Chip One Stop, Heilind Electronics Asia and RS have stock available or on a lead time for 144432-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 144432-1 often in real-time on the comparison pages.
What if I can't find stock of 144432-1?
You can fill out our help required form which you can use to request a quote for 144432-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.