Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$16.64
Body Material | PA GF |
---|---|
Color | Green |
Cable Exit Angle | 180° |
Number of Positions | 4 |
Number of Rows | 1 |
Mating Tab Width | 2.8mm, .11in |
Width | 42.3mm, 1.665in |
Height | 25.6mm, 1.008in |
Length | 1.575in, 40mm |
Centerline (Pitch) | 5mm, .197in |
Mounting Feature | Without |
Polarized | Yes |
Terminal Position Assurance | Yes |
Circuit Application | Signal |
Connector Position Assurance Capable | No |
Hybrid Connector | No |
Primary Locking Feature | On the Terminal |
Connector Style | Housing for female terminals |
Sealable | Yes |
Connector System | Wire-to-Wire |
Operating Temperature Range | -40 – 100°C, -40 – 212°F |
Status: | Unknown |
---|---|
Series: | 1444 Series |
RoHS: | Unknown |
Enclosure Type | Chassis |
---|---|
Enclosure Material | Aluminium |
External Height - Metric | 76.2mm |
External Width - Metric | 177.8mm |
External Depth - Metric | 127mm |
IP Rating | - |
Body Colour | Natural |
NEMA Rating | - |
External Height - Imperial | 3" |
External Width - Imperial | 7" |
External Depth - Imperial | 5" |
Product Range | 1444 Series |
No. of Switch Holes | - |
SVHC | No SVHC (15-Jan-2019) |
Depth - Imperial | 5" |
Depth - Metric | 127mm |
Height - Imperial | 3" |
Height - Metric | 77.2mm |
Length / Width - Imperial | 7" |
Length / Width - Metric | 177.8mm |
Enclosure, Chassis, Aluminum Natural | Newark Electronics |
Hammond 1444-753 Aluminium Chassis 178x127x76mm Natural | Rapid Electronics |
ENCLOSURE, CHASSIS, ALUM, UNFINISHED | element14 |
Enclosure, Box-Lid, Desktop, Aluminum,7x5x3 In, Buy Cover Seperately,1444 Series | Hammond Manufacturing 1444-753 | RS Americas |
Where can I find additional details, specifications and documents for a 144475-3?
Additional datasheets, footprints and schematics for 144475-3 are listed on our Part Details page. You can also find images and similar parts to 144475-3 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 144475-3 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 144475-3 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 144475-3 fall under?
The 144475-3 is listed under Connectors > Automotive, Truck, Bus, & Off-Road Connectors > Automotive, Truck, Bus, & Off-Road Housings.
Can I view similar or alternative parts?
You can view similar parts to 144475-3 when available in the Automotive, Truck, Bus, & Off-Road Housings range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 144475-3 you can contact the distributor directly for product support, shipping queries etc.
Is the 144475-3 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 144475-3 have stock available?
Authorised distributors including Newark Electronics, Powell Electronics, Rapid Electronics, element14 and Farnell have stock available or on a lead time for 144475-3.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 144475-3 often in real-time on the comparison pages.
What if I can't find stock of 144475-3?
You can fill out our help required form which you can use to request a quote for 144475-3 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.