Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
No distributors results available
Cable Exit Angle | 90° |
---|---|
Body Material | PBT GF |
Color | White |
Number of Rows | 2 |
Number of Positions | 25 |
Mating Tab Width | 2.8mm, .11in |
Height | 23mm, .906in |
Width | 48.6mm, 1.913in |
Length | 3.398in, 86.3mm |
Nominal Voltage Architecture | 42V, 24V, 48V, 12V |
Operating Voltage | 48VDC |
Centerline (Pitch) | .197in, 5mm |
UL Flammability Rating | UL 94-HB |
Mounting Feature | Without |
Polarized | Yes |
Terminal Position Assurance | No |
Circuit Application | Signal |
Serviceable | Yes |
Connector Position Assurance Capable | No |
Packaging Quantity | 300 |
Packaging Method | Box |
Connector Style | Housing for female terminals |
Hybrid Connector | No |
Primary Locking Feature | On the Terminal |
Sealable | No |
Row-to-Row Spacing | 2.54mm, .1in |
Strain Relief | Add By Accessory |
Connector System | Wire-to-Wire |
Operating Temperature Range | -40 – 212°F, -40 – 100°C |
Where can I find additional details, specifications and documents for a 185167-2?
Additional datasheets, footprints and schematics for 185167-2 are listed on our Part Details page. You can also find images and similar parts to 185167-2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 185167-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 185167-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 185167-2 fall under?
The 185167-2 is listed under Connectors > Automotive, Truck, Bus, & Off-Road Connectors > Automotive, Truck, Bus, & Off-Road Housings.
Can I view similar or alternative parts?
You can view similar parts to 185167-2 when available in the Automotive, Truck, Bus, & Off-Road Housings range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 185167-2 you can contact the distributor directly for product support, shipping queries etc.
Is the 185167-2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 185167-2 have stock available?
There is no stock from authorised distributors for 185167-2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 185167-2 often in real-time on the comparison pages.
What if I can't find stock of 185167-2?
You can fill out our help required form which you can use to request a quote for 185167-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.