Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Terminal Primary Locking Feature | Locking Lance |
---|---|
Secondary Locking | No |
Number of Relays (Minimum) | 1 |
Operating Voltage | 12V |
Vibration Class Level | 3G |
Coupling with Other TE Modules | Yes |
Other Component Type | Others |
Relay Type | Mini Relay |
Component Type | Relay Holder |
Sealable | No |
Operating Temperature Range | -40 – 185°F, -40 – 85°C |
UL Flammability Rating | UL 94V-HB |
Modular Relay Holder |Amp Te Connectivity 185403-2 | Newark Electronics |
Switch Access Mini Relays Holder | Avnet America |
Relay Sockets & Hardware MODULAR RELAY HOLDER | Sager |
Where can I find additional details, specifications and documents for a 185403-2?
Additional datasheets, footprints and schematics for 185403-2 are listed on our Part Details page. You can also find images and similar parts to 185403-2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 185403-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 185403-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 185403-2 fall under?
The 185403-2 is listed under Connectors > Automotive, Truck, Bus, & Off-Road Connectors > Power Distribution Boxes > Module Component.
Can I view similar or alternative parts?
You can view similar parts to 185403-2 when available in the Module Component range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 185403-2 you can contact the distributor directly for product support, shipping queries etc.
Is the 185403-2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 185403-2 have stock available?
Authorised distributors including Newark Electronics, Avnet America, Boersig and Sager have stock available or on a lead time for 185403-2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 185403-2 often in real-time on the comparison pages.
What if I can't find stock of 185403-2?
You can fill out our help required form which you can use to request a quote for 185403-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.