Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$1.54
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$2.76
|
1
in stock
|
Buy Now | |
TE Store
from US$1.54
|
600
in stock
|
Buy Now | |
Chip One Stop
from US$4.32
|
3
in stock
|
Buy Now | |
Newark Electronics
from US$2.69
|
1
in stock
|
Buy Now | |
element14
from US$2.28
|
1
in stock
|
Buy Now | |
Avnet America
from US$1.82
|
-
|
Buy Now | |
Boersig
from US$2.60
|
-
|
Buy Now | |
Distrelec
from US$3.28
|
-
|
Buy Now | |
TTI Europe
from US$1.90
|
-
|
Buy Now | |
Sager
from US$2.03
|
-
|
Buy Now | |
Power and Signal Group
-
|
-
|
Buy Now |
Color | Black |
---|---|
Body Material | Other |
Number of Rows | 1 |
Number of Positions | 3 |
Mating Tab Width | .025in, .64mm |
Height | 15.85mm, .624in |
Width | .624in, 15.85mm |
Centerline (Pitch) | 2.54mm, .1in |
UL Flammability Rating | UL 94-HB |
Agency/Standard | SAE/USCAR-2 8/97 |
Terminal Position Assurance | No |
Polarized | No |
Mounting Feature | Without |
Circuit Application | Signal |
Connector Position Assurance Capable | Yes |
Packaging Method | Package |
Packaging Quantity | 25 |
Connector System | Wire-to-Wire |
Hybrid Connector | No |
Strain Relief | No |
Sealable | Yes |
Operating Temperature Range | -40 – 257°F, -40 – 125°C |
0.64MM,3 POSN SEALED PLUG ASSY Mating Tab Width: .64 mm Mating Tab Width: .025 in Connector System: Wire-to-Wire Number of Positions: 3 Centerline (Pitch): .1 in 0.64 mm .025" Wire-to-Wire 3 | Automotive Housing | Part Number: 1438454-1 | Internal Number: 1438454-1 | .1" | TE Connectivity | TE Store |
Automotive Housing, Rcpt, 3Pos | Newark Electronics |
AUTOMOTIVE HOUSING, RCPT, 3POS | element14 |
Conn Housing RCP 3 POS 2.54mm ST Cable Mount | Avnet America |
TE Connectivity - AMP Housing 0.64MM3 PN SEALED PLUG ASSY | Distrelec |
Automotive Connectors 0.64MM 3 POSN SEALED PLUG ASSY | Sager |
Where can I find additional details, specifications and documents for a 1438454-1?
Additional datasheets, footprints and schematics for 1438454-1 are listed on our Part Details page. You can also find images and similar parts to 1438454-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1438454-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1438454-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1438454-1 fall under?
The 1438454-1 is listed under Connectors > Automotive, Truck, Bus, & Off-Road Connectors > Automotive, Truck, Bus, & Off-Road Housings.
Can I view similar or alternative parts?
You can view similar parts to 1438454-1 when available in the Automotive, Truck, Bus, & Off-Road Housings range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1438454-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 1438454-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1438454-1 have stock available?
Authorised distributors including TE Store, Chip One Stop, Newark Electronics, element14 and Farnell have stock available or on a lead time for 1438454-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1438454-1 often in real-time on the comparison pages.
What if I can't find stock of 1438454-1?
You can fill out our help required form which you can use to request a quote for 1438454-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.