Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.22
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.22
|
3,680
in stock
|
Buy Now | |
Newark Electronics
from US$0.30
|
3,680
in stock
|
Buy Now | |
element14
from US$0.27
|
3,680
in stock
|
Buy Now | |
Avnet America
from US$0.28
|
-
|
Buy Now | |
Boersig
from US$0.24
|
-
|
Buy Now | |
TTI Europe
from US$0.22
|
-
|
Buy Now | |
Power and Signal Group
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Material | PBT GF |
---|---|
Color | Black |
Number of Positions | 5 |
Serviceable | No |
Packaging Method | Box |
Packaging Quantity | 5000 |
Accessory Type | Cover |
Strain Relief | Without |
Operating Temperature Range | -40 – 100°C, -40 – 212°F |
Cover, 5Pos, Pbt Gf, Black Rohs Compliant: Yes |Te Connectivity 1379218-1 | Newark Electronics |
COVER, 5POS, PBT GF, BLACK | element14 |
Connector Accessories Cover Polybutylene Terephthalate Black | Avnet America |
Where can I find additional details, specifications and documents for a 1379218-1?
Additional datasheets, footprints and schematics for 1379218-1 are listed on our Part Details page. You can also find images and similar parts to 1379218-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1379218-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1379218-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1379218-1 fall under?
The 1379218-1 is listed under Connectors > Automotive, Truck, Bus, & Off-Road Connectors > Automotive Connector Accessories > Automotive Connector Caps & Covers.
Can I view similar or alternative parts?
You can view similar parts to 1379218-1 when available in the Automotive Connector Caps & Covers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1379218-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 1379218-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1379218-1 have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Avnet America and Boersig have stock available or on a lead time for 1379218-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1379218-1 often in real-time on the comparison pages.
What if I can't find stock of 1379218-1?
You can fill out our help required form which you can use to request a quote for 1379218-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.