Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: |
CF5483-000,
AMPS-0-1379217-3, 0-1379217-3 |
Prices starting from US$0.21
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.50
|
1,691
in stock
|
Buy Now | |
Boersig
from US$0.28
|
8,884
in stock
|
Buy Now | |
TE Store
from US$0.21
|
1,476
in stock
|
Buy Now | |
Rapid Electronics
from US$0.36
|
676
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.39
|
276
in stock
|
Buy Now | |
Newark Electronics
from US$0.25
|
79
in stock
|
Buy Now | |
element14
from US$0.28
|
79
in stock
|
Buy Now | |
Farnell
from US$0.40
|
79
in stock
|
Buy Now | |
Chip One Stop
from US$0.50
|
5
in stock
|
Buy Now | |
Future Electronics
from US$0.24
|
-
|
Buy Now | |
Avnet America
from US$0.27
|
-
|
Buy Now | |
RS Americas
from US$0.39
|
-
|
Buy Now | |
TTI Europe
from US$0.29
|
-
|
Buy Now | |
Power and Signal Group
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Cable Exit Angle | 180° |
---|---|
Color | Black |
Body Material | PBT GF |
Number of Rows | 1 |
Number of Positions | 5 |
Length | .748in, 19mm |
Operating Voltage | 16VDC |
Nominal Voltage Architecture | 12V |
Centerline (Pitch) | .1in, 2.54mm |
UL Flammability Rating | UL 94-HB |
Polarized | Yes |
Terminal Position Assurance | Yes |
Mounting Feature | Without |
Serviceable | Yes |
Connector Position Assurance Capable | No |
Connector Style | Housing for female terminals |
Connector System | Wire-to-Device, Wire-to-Board |
Primary Locking Feature | On the Terminal |
Hybrid Connector | Yes |
Sealable | No |
Strain Relief | No |
Operating Temperature Range | -40 – 100°C, -40 – 212°F |
Housing FH 5 way Rec Quadlock | RS |
5POS MIXED MQS REC COD Z Connector & Housing Type: Housing for Female Terminals Mating Tab Width: .63 mm 2.8 mm Mating Tab Width: .025 in .11 in Connector System: Wire-to-Board Wire-to-Wire Number of Positions: 5 Housing for Female Terminals .63 mm .025" | Mqs & Connector Housing | Part Number: 1379217-3 | Internal Number: 1379217-3 | Alias Number: 0-1379217-3 | TE Connectivity | TE Store |
Automotive Connectors 5W MPQ+MQS SOC HSG BLACK | Rapid Electronics |
Connector: automotive | Transfer Multisort Elektronik |
Automotive Housing, Rcpt, 5Pos | Newark Electronics |
AUTOMOTIVE HOUSING, RCPT, 5POS | element14 |
Conn Housing RCP 5 POS ST Cable Mount | Avnet America |
Micro Quadlock System Series, 5 Way Socket Housing, Socket Housing | TE Connectivity 1379217-3 | RS Americas |
Where can I find additional details, specifications and documents for a 1379217-3?
Additional datasheets, footprints and schematics for 1379217-3 are listed on our Part Details page. You can also find images and similar parts to 1379217-3 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1379217-3 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1379217-3 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1379217-3 fall under?
The 1379217-3 is listed under Connectors > Automotive, Truck, Bus, & Off-Road Connectors > Automotive, Truck, Bus, & Off-Road Housings.
Can I view similar or alternative parts?
You can view similar parts to 1379217-3 when available in the Automotive, Truck, Bus, & Off-Road Housings range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1379217-3 you can contact the distributor directly for product support, shipping queries etc.
Is the 1379217-3 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1379217-3 have stock available?
Authorised distributors including Boersig, RS, TE Store, Rapid Electronics and Transfer Multisort Elektronik have stock available or on a lead time for 1379217-3.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1379217-3 often in real-time on the comparison pages.
What if I can't find stock of 1379217-3?
You can fill out our help required form which you can use to request a quote for 1379217-3 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.