Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.32
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.40
|
140
in stock
|
Buy Now | |
Rapid Electronics
from US$0.47
|
700
in stock
|
Buy Now | |
Newark Electronics
from US$0.48
|
140
in stock
|
Buy Now | |
element14
from US$0.34
|
140
in stock
|
Buy Now | |
TTI Europe
from US$0.33
|
100
in stock
|
Buy Now | |
Future Electronics
from US$0.34
|
-
|
Buy Now | |
Avnet America
from US$0.32
|
-
|
Buy Now | |
Boersig
from US$0.33
|
-
|
Buy Now | |
Power and Signal Group
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Cable Exit Angle | 180° |
---|---|
Color | Black |
Body Material | PBT GF |
Number of Rows | 1 |
Number of Positions | 5 |
Length | .748in, 19mm |
Operating Voltage | 16VDC |
Nominal Voltage Architecture | 12V |
Centerline (Pitch) | .1in, 2.54mm |
UL Flammability Rating | UL 94-HB |
Polarized | Yes |
Terminal Position Assurance | Yes |
Mounting Feature | Without |
Serviceable | Yes |
Connector Position Assurance Capable | No |
Connector Style | Housing for female terminals |
Connector System | Wire-to-Device, Wire-to-Board |
Primary Locking Feature | On the Terminal |
Hybrid Connector | Yes |
Sealable | No |
Strain Relief | No |
Operating Temperature Range | -40 – 100°C, -40 – 212°F |
Automotive Connectors 5W MPQ+MQS SOC HSG BLK | Rapid Electronics |
Automotive Housing, Receptacle, 5Pos Rohs Compliant: Yes |Te Connectivity 1379217-1 | Newark Electronics |
AUTOMOTIVE HOUSING, RECEPTACLE, 5POS | element14 |
5POS MIXED MQS REC COD Z | TTI Europe |
Single Row 5 Position 2.54 mm Wire to Device Female Terminal Housing | Future Electronics |
Conn Housing RCP 5 POS ST Cable Mount | Avnet America |
Where can I find additional details, specifications and documents for a 1379217-1?
Additional datasheets, footprints and schematics for 1379217-1 are listed on our Part Details page. You can also find images and similar parts to 1379217-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1379217-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1379217-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1379217-1 fall under?
The 1379217-1 is listed under Connectors > Automotive, Truck, Bus, & Off-Road Connectors > Automotive, Truck, Bus, & Off-Road Housings.
Can I view similar or alternative parts?
You can view similar parts to 1379217-1 when available in the Automotive, Truck, Bus, & Off-Road Housings range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1379217-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 1379217-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1379217-1 have stock available?
Authorised distributors including Rapid Electronics, Newark Electronics, element14, Farnell and TTI Europe have stock available or on a lead time for 1379217-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1379217-1 often in real-time on the comparison pages.
What if I can't find stock of 1379217-1?
You can fill out our help required form which you can use to request a quote for 1379217-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.