Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Cable Exit Angle | 180° |
---|---|
Body Material | PBT GF |
Color | Black |
Number of Positions | 5 |
Number of Rows | 1 |
Mating Tab Width | .025in, .63mm, .11in, 2.8mm |
Height | 10.5mm, .413in |
Length | 19mm, .748in |
Width | .807in, 20.5mm |
Operating Voltage | 16VDC |
Nominal Voltage Architecture | 12V |
Centerline (Pitch) | 3.81mm, 2.54mm, .15in, .1in |
UL Flammability Rating | UL 94-HB |
Polarized | Yes |
Mounting Feature | Without |
Terminal Position Assurance | Yes |
Circuit Application | Signal |
Connector Position Assurance Capable | No |
Serviceable | Yes |
Connector System | Wire-to-Wire |
Row-to-Row Spacing | .299in, .217in, 7.6mm, 5.5mm |
Primary Locking Feature | On the Terminal |
Connector Style | Housing for female terminals |
Strain Relief | No |
Hybrid Connector | Yes |
Sealable | No |
Operating Temperature Range | -40 – 100°C, -40 – 212°F |
Conn Housing RCP 5 POS ST Cable Mount | Avnet America |
5POS MIXED MQS REC COD A | TTI Europe |
Where can I find additional details, specifications and documents for a 1379217-5?
Additional datasheets, footprints and schematics for 1379217-5 are listed on our Part Details page. You can also find images and similar parts to 1379217-5 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1379217-5 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1379217-5 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1379217-5 fall under?
The 1379217-5 is listed under Connectors > Automotive, Truck, Bus, & Off-Road Connectors > Automotive, Truck, Bus, & Off-Road Housings.
Can I view similar or alternative parts?
You can view similar parts to 1379217-5 when available in the Automotive, Truck, Bus, & Off-Road Housings range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1379217-5 you can contact the distributor directly for product support, shipping queries etc.
Is the 1379217-5 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1379217-5 have stock available?
Authorised distributors including Avnet America and TTI Europe have stock available or on a lead time for 1379217-5.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1379217-5 often in real-time on the comparison pages.
What if I can't find stock of 1379217-5?
You can fill out our help required form which you can use to request a quote for 1379217-5 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.