Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: | 0-1379218-2 |
Prices starting from US$0.22
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.28
|
555
in stock
|
Buy Now | |
Boersig
from US$0.24
|
40,375
in stock
|
Buy Now | |
Rapid Electronics
from US$0.24
|
8,191
in stock
|
Buy Now | |
Chip One Stop
from US$0.26
|
7,950
in stock
|
Buy Now | |
Distrelec
from US$0.34
|
7,950
in stock
|
Buy Now | |
element14
from US$0.27
|
555
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.33
|
373
in stock
|
Buy Now | |
Newark Electronics
from US$0.35
|
-
|
Buy Now | |
Avnet America
from US$0.22
|
-
|
Buy Now | |
Power and Signal Group
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Material | PBT GF |
---|---|
Color | Black |
Number of Positions | 5 |
Serviceable | No |
Packaging Method | Box |
Packaging Quantity | 5000 |
Accessory Type | Cover |
Strain Relief | Without |
Operating Temperature Range | -40 – 100°C, -40 – 212°F |
Automotive Connectors COVER FOR 5W MPQ+MQS HSG | Rapid Electronics |
TE Connectivity - AMP COVER FOR 5W MPQ+MQS HSG | Distrelec |
COVER, HOUSING, PBT, GF | Farnell |
COVER, 5POS, PBT GF, BLACK | element14 |
Cover | Transfer Multisort Elektronik |
Dust Cover, Pbt, Socket Housing | Newark Electronics |
AMP1379218-2 | Avnet America |
Where can I find additional details, specifications and documents for a 1379218-2?
Additional datasheets, footprints and schematics for 1379218-2 are listed on our Part Details page. You can also find images and similar parts to 1379218-2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1379218-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1379218-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1379218-2 fall under?
The 1379218-2 is listed under Connectors > Automotive, Truck, Bus, & Off-Road Connectors > Automotive Connector Accessories > Automotive Connector Caps & Covers.
Can I view similar or alternative parts?
You can view similar parts to 1379218-2 when available in the Automotive Connector Caps & Covers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1379218-2 you can contact the distributor directly for product support, shipping queries etc.
Is the 1379218-2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1379218-2 have stock available?
Authorised distributors including Boersig, Rapid Electronics, Chip One Stop, Distrelec and Farnell have stock available or on a lead time for 1379218-2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1379218-2 often in real-time on the comparison pages.
What if I can't find stock of 1379218-2?
You can fill out our help required form which you can use to request a quote for 1379218-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.