Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.82
Distributor | Stock | ||
---|---|---|---|
Distrelec
from US$0.95
|
1,624
in stock
|
Buy Now | |
TTI Europe
from US$0.82
|
3,150
in stock
|
Buy Now | |
Newark Electronics
from US$1.06
|
1,624
in stock
|
Buy Now | |
Rapid Electronics
from US$1.57
|
1,624
in stock
|
Buy Now | |
Chip One Stop
from US$1.06
|
1,624
in stock
|
Buy Now | |
Farnell
from US$1.45
|
1,300
in stock
|
Buy Now | |
Avnet America
from US$0.96
|
-
|
Buy Now | |
element14
from US$1.03
|
-
|
Buy Now | |
Boersig
from US$1.03
|
-
|
Buy Now | |
TE Store
from US$2.11
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Connector Profile | Standard |
---|---|
Daisy Chain | Without |
Number of Positions | 14 |
Ejection Latches | Without |
Contact Underplating Material | Nickel |
PCB Contact Termination Area Plating Material | Tin |
Contact Type | Socket |
Contact Current Rating (Max) | 1.5A |
Contact Mating Area Plating Material | Tin |
Contact Base Material | Phosphor Bronze |
端子の下地めっきの材料 | Nickel |
Contact Termination Area Plating Material | Tin |
コネクタの高さ | 12.4mm |
Connector Height | 12.4mm, .49in |
Connector Length | .83in, 21.1mm |
PCB Thickness (Recommended) | 1.6mm, .06in |
Row-to-Row Spacing | 1.5mm |
Operating Voltage | 100VAC, 100VDC |
Insulation Resistance | 1000MΩ |
Housing Color | Red |
Housing Material | Polyester - GF |
Centerline (Pitch) | 1.27mm, .05in |
UL Flammability Rating | UL 94V-0 |
PCB Mount Alignment | Without |
Contact Retention Type Within Housing | Crimp Snap-In |
Polarization | With |
Mating Alignment Type | Polarization |
Mating Alignment | With |
Mating Retention | Without |
Panel Mount Feature | Without |
Circuit Application | Signal |
Packaging Quantity | 350 |
実装方法 | Box & Carton |
Packaging Method | Box & Carton |
Connector System | Wire-to-Board |
製品タイプ | Housing |
Header Type | Shrouded |
Connector Type | Housing |
Connector & Housing Type | Plug |
Operating Temperature Range | -40 – 105°C |
MICRO-MATCH COSIHSG | TTI Europe |
Headers & Wire Housings 14 Pos Housing |Amp Te Connectivity 1-338095-4 | Newark Electronics |
TE 1-338095-4 Micro-match Socket Housing 1.27mm Pitch 2 x 7P Red | Rapid Electronics |
TE Connectivity MICRO-MATCH COSI HSG Board Connector 14 | Distrelec |
Conn Housing RCP 14 POS 1.27mm Crimp ST Box | Avnet America |
CONTACT HOUSING, CRIMP, 14WAY | element14 |
Special Order: MICRO-MATCH COSI HSG Connector System: Wire-to-Board Number of Positions: 14 Centerline (Pitch): 1.27 mm Centerline (Pitch): .05 in Row-to-Row Spacing: 2 mm Wire-to-Board 14 1.27 mm .05" | Crimp-On-Snap-In Housing | Part Number: 1-338095-4 | Internal Number: 1-338095-4 | TE Connectivity | TE Store |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Pitch Spacing | 2.54mm |
---|---|
No. of Contacts | 14Contacts |
Gender | Plug |
Product Range | - |
Contact Termination Type | Crimp |
No. of Rows | 2Rows |
Contact Plating | Tin Plated Contacts |
Contact Material | Phosphor Bronze |
SVHC | No SVHC (27-Jun-2018) |
Where can I find additional details, specifications and documents for a 1-338095-4?
Additional datasheets, footprints and schematics for 1-338095-4 are listed on our Part Details page. You can also find images and similar parts to 1-338095-4 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1-338095-4 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1-338095-4 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1-338095-4 fall under?
The 1-338095-4 is listed under Connectors > PCB Connectors > Wire-to-Board Connectors > FFC, FPC & Ribbon Connectors > Ribbon Cable Connectors.
Can I view similar or alternative parts?
You can view similar parts to 1-338095-4 when available in the Ribbon Cable Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1-338095-4 you can contact the distributor directly for product support, shipping queries etc.
Is the 1-338095-4 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1-338095-4 have stock available?
Authorised distributors including TTI Europe, Newark Electronics, Rapid Electronics, Chip One Stop and Distrelec have stock available or on a lead time for 1-338095-4.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1-338095-4 often in real-time on the comparison pages.
What if I can't find stock of 1-338095-4?
You can fill out our help required form which you can use to request a quote for 1-338095-4 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.