Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.09
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.15
|
No stock
|
Buy Now | |
Rapid Electronics
from US$0.18
|
30,000
in stock
|
Buy Now | |
Chip One Stop
from US$0.12
|
12,750
in stock
|
Buy Now | |
TE Store
from US$0.26
|
2,577
in stock
|
Buy Now | |
Newark Electronics
from US$0.10
|
2,090
in stock
|
Buy Now | |
Boersig
from US$0.13
|
1,500
in stock
|
Buy Now | |
Farnell
from US$0.11
|
1,500
in stock
|
Buy Now | |
Conrad
from US$0.28
|
822
in stock
|
Buy Now | |
Distrelec
from US$0.17
|
193
in stock
|
Buy Now | |
Avnet Abacus
-
|
750
in stock
|
Buy Now | |
Future Electronics
from US$0.09
|
-
|
Buy Now | |
Avnet America
from US$0.12
|
-
|
Buy Now | |
RS Americas
from US$0.18
|
-
|
Buy Now | |
element14
from US$0.13
|
-
|
Buy Now | |
TTI Europe
from US$0.09
|
-
|
Buy Now |
Number of Positions | 1 |
---|---|
Contact Current Rating (Max) | 1.5A |
Contact Mating Area Plating Material | Pre-Tin |
Contact Type | Pin |
Contact Base Material | Brass |
Wire Size | .09 – .2mm², 28 – 24AWG |
Centerline (Pitch) | .05in, 1.27mm |
Circuit Application | Signal |
Packaging Method | Reel |
実装方法 | Reel |
Connector & Contact Terminates To | Wire & Cable |
Connector System | Wire-to-Board |
Operating Temperature Range | -40 – 105°C, -40 – 221°F |
TE 1-338096-1 Micro-match Crimp Pin Pre-Tin 28-24AWG | Rapid Electronics |
MICRO-MATCH COSI CONTACT Contact Type: Pin Contact Mating Area Plating Material: Tin Wire Size: 28 – 24 AWG Wire Size: .09 – .2 mm² Contact Base Material: Brass Pin Tin 28 – 24 AWG .09 – .2 mm² | Crimp Contacts - Micro-Match | Part Number: 1-338096-1 | Internal Number: 1-338096-1 | TE Connectivity | TE Store |
Contact, Pin, 28-24Awg, Crimp | Newark Electronics |
CONTACT, PIN, 24AWG, CRIMP | Farnell |
Content: 1 pc(s) | Conrad |
TE Connectivity Crimp Terminal, Plug, Tin, 1.5A, 28 ... 24AWG | Distrelec |
Contact PIN Crimp ST Cable Mount Reel | Avnet Abacus |
Contact,crimp,Micro-MaTch,cosi,28-24 awg | RS |
Pin Contact Tin 24-28 AWG Crimp | Future Electronics |
Micro-Match PCB Connector Contact, Male, Crimp, Tin Plating 28 - 24 AWG | TE Connectivity 1-338096-1 | RS Americas |
Where can I find additional details, specifications and documents for a 1-338096-1?
Additional datasheets, footprints and schematics for 1-338096-1 are listed on our Part Details page. You can also find images and similar parts to 1-338096-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1-338096-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1-338096-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1-338096-1 fall under?
The 1-338096-1 is listed under Connectors > PCB Connectors > Wire-to-Board Connectors > Wire-to-Board Connector Contacts.
Can I view similar or alternative parts?
You can view similar parts to 1-338096-1 when available in the Wire-to-Board Connector Contacts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1-338096-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 1-338096-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1-338096-1 have stock available?
Authorised distributors including Rapid Electronics, Chip One Stop, TE Store, Newark Electronics and Boersig have stock available or on a lead time for 1-338096-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1-338096-1 often in real-time on the comparison pages.
What if I can't find stock of 1-338096-1?
You can fill out our help required form which you can use to request a quote for 1-338096-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.