Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.07
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.08
|
No stock
|
Buy Now | |
TTI Europe
from US$0.07
|
270,000
in stock
|
Buy Now | |
TE Store
from US$0.16
|
52,207
in stock
|
Buy Now | |
Rapid Electronics
from US$0.07
|
15,000
in stock
|
Buy Now | |
Distrelec
from US$0.07
|
15,000
in stock
|
Buy Now | |
Newark Electronics
from US$0.10
|
7,800
in stock
|
Buy Now | |
element14
from US$0.09
|
7,800
in stock
|
Buy Now | |
Future Electronics
from US$0.07
|
-
|
Buy Now | |
Avnet America
from US$0.08
|
-
|
Buy Now | |
RS Americas
from US$0.10
|
-
|
Buy Now | |
Boersig
from US$0.08
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Number of Positions | 1 |
---|---|
Contact Current Rating (Max) | 1.5A |
Contact Type | Pin |
Contact Mating Area Plating Material | Pre-Tin |
Wire Size | 24 – 20AWG, .2 – .5mm² |
Centerline (Pitch) | 1.27mm, .05in |
Circuit Application | Signal |
Packaging Method | Reel |
実装方法 | Reel |
Connector & Contact Terminates To | Wire & Cable |
Connector System | Wire-to-Board |
Operating Temperature Range | -40 – 221°F, -40 – 105°C |
MICRO-MATCH COSICNT Contact Type: Pin Contact Mating Area Plating Material: Tin Wire Size: 24 – 20 AWG Wire Size: .2 – .5 mm² Product Terminates To: Wire & Cable Pin Tin 24 – 20 AWG .2 – .5 mm² | Crimp Contacts - Micro-Match | Part Number: 338097-1 | Internal Number: 338097-1 | TE Connectivity | TE Store |
Headers&Wire Housings CONTACT 24-20 AWG | Rapid Electronics |
TE Connectivity - AMP WTB Contact MICRO-MATCH COSICNT | Distrelec |
Contact, Pin, 24-20Awg, Crimp | Newark Electronics |
CONTACT, PIN, 24-20AWG, CRIMP | element14 |
Micro-MaTch 24-20/28-24 AWG Wire to Cable Crimp Socket Contact | Future Electronics |
Contact PIN Crimp ST Cable Mount Reel | Avnet America |
Micro-Match PCB Connector Contact, Male, Crimp, Tin Plating 20 - 24 AWG | TE Connectivity 338097-1 | RS Americas |
Status: | Unknown |
---|---|
Series: | Micro-MaTch Series |
RoHS: | Unknown |
Product Range | Micro-MaTch Series |
---|---|
Contact Gender | Pin |
Contact Termination Type | Crimp |
For Use With | TE 338095 Micro-MaTch Housings |
Wire Size AWG Max | 20AWG |
Wire Size AWG Min | 24AWG |
Current Rating | - |
Contact Material | Phosphor Bronze |
Contact Plating | Tin Plated Contacts |
SVHC | No SVHC (15-Jan-2018) |
Contact Termination | Crimp |
Where can I find additional details, specifications and documents for a 338097-1?
Additional datasheets, footprints and schematics for 338097-1 are listed on our Part Details page. You can also find images and similar parts to 338097-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 338097-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 338097-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 338097-1 fall under?
The 338097-1 is listed under Connectors > PCB Connectors > Wire-to-Board Connectors > Wire-to-Board Connector Contacts.
Can I view similar or alternative parts?
You can view similar parts to 338097-1 when available in the Wire-to-Board Connector Contacts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 338097-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 338097-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 338097-1 have stock available?
Authorised distributors including TTI Europe, TE Store, Rapid Electronics, Distrelec and Newark Electronics have stock available or on a lead time for 338097-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 338097-1 often in real-time on the comparison pages.
What if I can't find stock of 338097-1?
You can fill out our help required form which you can use to request a quote for 338097-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.